location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ CM00G3 project mount Ceiling Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CM00G3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5J.JAM10.001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0840046030131 show
Category:
Object which is placed on the floor or attached to the ceiling or wall, used to hold a projector in place.
Projector Mounts Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194150
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jan 2024 14:11:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ CM00G3 project mount Ceiling Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ceiling 55.1 lbs (25 kg) Black, Stainless steel
  • - Telescopic
  • - Height adjustment 5.03 - 22.7" (127.7 - 577.7 mm)
  • - Tilt angle range: -25 - 25°
Long product name BenQ CM00G3 project mount Ceiling Black, Stainless steel :
The short editorial description of BenQ CM00G3 project mount Ceiling Black, Stainless steel

Universal Ceiling Mount
More>>>
BenQ CM00G3 project mount Ceiling Black, Stainless steel:
The official marketing text of BenQ CM00G3 project mount Ceiling Black, Stainless steel as supplied by the manufacturer

Designed to provide an easy and quick solution to mount a BenQ projector.

Short summary description BenQ CM00G3 project mount Ceiling Black, Stainless steel:
This short summary of the BenQ CM00G3 project mount Ceiling Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ CM00G3, Ceiling, 55.1 lbs (25 kg), Black, Stainless steel, 5.03 - 22.7" (127.7 - 577.7 mm), -25 - 25°, 22.7" (57.8 cm)

Long summary description BenQ CM00G3 project mount Ceiling Black, Stainless steel:
This is an auto-generated long summary of BenQ CM00G3 project mount Ceiling Black, Stainless steel based on the first three specs of the first five spec groups.

BenQ CM00G3. Mounting type: Ceiling, Maximum weight capacity: 55.1 lbs (25 kg), Product color: Black, Stainless steel

Performance
Mounting type *
Ceiling
Maximum weight capacity *
55.1 lbs (25 kg)
Product color *
Black, Stainless steel
Telescopic
Yes
Height adjustment
Yes
Height adjustment range
5.03 - 22.7" (127.7 - 577.7 mm)
Tilt angle range
-25 - 25°
Performance
Ceiling mounting tube length (max)
22.7" (57.8 cm)
Ceiling mounting tube length (min)
5.03" (12.8 cm)
Adjustable
Yes
Logistics data
Harmonized System (HS) code
83024190
Country Distributor
Nederland 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 6 distributor(s)
Switzerland 2 distributor(s)
Belgium 2 distributor(s)
Australia 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)