location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM FRITZ!Fon C4, DE DECT telephone Caller ID White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRITZ!Fon C4, DE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20002624
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4023125026249 show
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘AVM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115988
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:05:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points AVM FRITZ!Fon C4, DE DECT telephone Caller ID White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DECT telephone Wireless handset White
  • - Answering machine Maximum indoor range: 1574.8" (40 m) Maximum outdoor range: 11811" (300 m)
  • - Speakerphone 300 entries
  • - Caller ID Alarm clock
  • - Built-in display
  • - Lithium-Ion (Li-Ion) 750 mAh Talk time: 10 h Standby time: 144 h
More>>>
Short summary description AVM FRITZ!Fon C4, DE DECT telephone Caller ID White:
This short summary of the AVM FRITZ!Fon C4, DE DECT telephone Caller ID White data-sheet is auto-generated and uses the product title and the first six key specs.

AVM FRITZ!Fon C4, DE, DECT telephone, Wireless handset, Speakerphone, 300 entries, Caller ID, White

Long summary description AVM FRITZ!Fon C4, DE DECT telephone Caller ID White:
This is an auto-generated long summary of AVM FRITZ!Fon C4, DE DECT telephone Caller ID White based on the first three specs of the first five spec groups.

AVM FRITZ!Fon C4, DE. Type: DECT telephone, Handset type: Wireless handset. Speakerphone. Maximum indoor range: 1574.8" (40 m), Maximum outdoor range: 11811" (300 m). Phonebook capacity: 300 entries. Caller ID. Product color: White. Number of handsets included: 1

Performance
Type *
DECT telephone
Answering machine *
Yes
Handset type *
Wireless handset
Maximum indoor range
1574.8" (40 m)
Maximum outdoor range
11811" (300 m)
GAP compatible
Yes
Design
Product color *
White
Elderly phone *
No
Phone features
Speakerphone *
Yes
Phonebook capacity *
300 entries
Call management
Caller ID *
Yes
Conference call
Yes
Call forwarding
Yes
Call waiting
Yes
Speed dialing
Yes
Call hold
Yes
Management features
Alarm clock
Yes
Display
Display resolution
240 x 320 pixels
Built-in display *
Yes
Display number of colors
262144 colors
Ports & interfaces
Wireless connection
Yes
Headset connectivity
3.5 mm
Power
Number of batteries supported
1
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
750 mAh
Battery recharge time
6 h
Talk time
10 h
Standby time
144 h
Packaging content
Number of handsets included *
1
Base station
Yes
Brand Image Article code product Stock Price from
FRITZ!Fon M2, DE DECT telephone Caller ID White FRITZ!Fon M2, DE DECT telephone Caller ID White
(show image)
20002511 FRITZ!Fon M2, DE 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)