location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT SCD268/01 Baby gift set

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCD268/01 Baby gift set
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCD268/01 show
Show alternative article codes used in the online market place
Category:
Baby bottles and other appliances for feeding newborn babies.
Newborn Feeding Starter Sets Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61200
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Aug 2024 04:49:32
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AVENT SCD268/01 Baby gift set
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Orthodontic Silicon Nipple
  • - Bottles clinically proven
  • - Microwave steam sterilizer
  • - Bottle and nipple brush
  • - Milk powder dispenser
  • - No bottle damage
  • - Dishwasher proof bottle
Long product name Philips AVENT SCD268/01 Baby gift set :
The short editorial description of Philips AVENT SCD268/01 Baby gift set

Feeding and sterilizing essentials. Feeding and sterilizing products. Essentials.
More>>>
Philips AVENT SCD268/01 Baby gift set:
The official marketing text of Philips AVENT SCD268/01 Baby gift set as supplied by the manufacturer

Travel, store, feed, clean and sterilize baby products thanks to the Avent Essentials Set.
- Feed
- Clean & Sterilize
- Travel
- Easily clean baby's bottles and nipples
- Orthodontic nipple

Short summary description Philips AVENT SCD268/01 Baby gift set:
This short summary of the Philips AVENT SCD268/01 Baby gift set data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT SCD268/01 Baby gift set, 3 pc(s), 2 pc(s), 1 pc(s)

Long summary description Philips AVENT SCD268/01 Baby gift set:
This is an auto-generated long summary of Philips AVENT SCD268/01 Baby gift set based on the first three specs of the first five spec groups.

Philips AVENT SCD268/01 Baby gift set. Classic bottle (4 oz): 3 pc(s), Classic bottle (9 oz): 2 pc(s), Bottle & nipple brush included: 1 pc(s)

Designed especially for newborn babies

The pacifier's specially shaped silicone nipple is orthodontically designed to fit your baby's mouth and will not inhibit natural development. Use it with confidence to pacify your baby.

Bottles clinically proven to reduce colic
Bottles clinically proven to reduce colic

Internal leaflet Philips Avent Natural and Classic feeding bottles Sealing ring CP1238

Curved brush head and molded tip
Curved brush head and molded tip

Specially curved brush head and molded handle-tip reach the corners of all types of bottles, nipples and feeding equipment for thorough cleaning.

Milk powder dispenser
Milk powder dispenser

This handy little unit carries 3 pre-measured portions of milk powder in separate compartments. When you're ready to feed, just pour the powder into the bottle of pre-boiled cooled water. Remove inner sections to use as a bowl or container.

Microwave steam sterilizer
Microwave steam sterilizer

Compact and lightweight (fits most microwaves), Convenient for travel, Large capacity (holds 6 Philips Avent bottles), Ultra fast, easy to use (just add water, load and place in the microwave), Safe easy handling (side grips close the lid securely)

This bottle is dishwasher proof

Sterilize in a Philips Avent sterilizer, a dishwasher or by boiling in water.

No bottle damage

Round brush reaches hard-to-clean bottle interior. Plastic bristles won't scratch or damage bottles.

Technical details
Age (max)
6 month(s)
Bottle material
Polypropylene (PP)
Product color
Multicolor
Country of origin
European Union
Magic handles
1 pc(s)
Microwave steam sterilizer
1 pc(s)
Nipple material
Silicone
Silicone pacifier(s) included
1 pc(s)
Technical details
Anti-colic valve
Yes
Milk powder dispenser
1 pc(s)
Soft spout
1 pc(s)
Doesn't contain
Bisphenol A (BPA)
Packaging content
Classic bottle (4 oz)
3 pc(s)
Classic bottle (9 oz)
2 pc(s)
Bottle & nipple brush included
1 pc(s)