location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-T88V (953) Wired & Wireless Thermal POS printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-T88V (953)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CA85953
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5712505122006 show
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103883
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson TM-T88V (953) Wired & Wireless Thermal POS printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thermal POS printer
  • - Connectivity technology: Wired & Wireless
  • - USB port Bluetooth
  • - Black
  • - 3.53 lbs (1.6 kg)
Long product name Epson TM-T88V (953) Wired & Wireless Thermal POS printer :
The short editorial description of Epson TM-T88V (953) Wired & Wireless Thermal POS printer

TM-T88V (953) - BT, IOS, PS, EDG, EU
More>>>
Epson TM-T88V (953) Wired & Wireless Thermal POS printer:
The official marketing text of Epson TM-T88V (953) Wired & Wireless Thermal POS printer as supplied by the manufacturer

Actual print speed is an impressive and efficient 300mm per second while multiple grey scale printing enables better representation of logos and graphic images. The TM-T88V works on several platforms, so it's simple to integrate into your network and it also comes with in-built USB IF which means easy migration to USB in the future.

This is a highly reliable and easy-to-use POS printer, but with the interest of the customer being paramount, we have included a 4-year warranty as standard.

This product meets the strict ENERGY STAR® guidelines set by the European Commission. Epson is a global manufacturer committed to protecting the environment for future generations by offering a range of ENERGY STAR® products. This is achieved by significantly reducing electricity usage, which saves energy, money and the environment, without compromising quality.

Short summary description Epson TM-T88V (953) Wired & Wireless Thermal POS printer:
This short summary of the Epson TM-T88V (953) Wired & Wireless Thermal POS printer data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-T88V (953), Thermal, POS printer, 300 mm/sec, 0.0555 x 0.133" (1.41 x 3.39 mm), 20 cpi, 3.27" (8.3 cm)

Long summary description Epson TM-T88V (953) Wired & Wireless Thermal POS printer:
This is an auto-generated long summary of Epson TM-T88V (953) Wired & Wireless Thermal POS printer based on the first three specs of the first five spec groups.

Epson TM-T88V (953). Print technology: Thermal, Type: POS printer, Print speed: 300 mm/sec. Maximum roll diameter: 3.27" (8.3 cm). Connectivity technology: Wired & Wireless, USB connector: USB Type-B, Standard interfaces: USB. Sound pressure level (printing): 55 dB, Mean time between failures (MTBF): 360000 h, Country of origin: China. Product color: Black

Printing
Print speed
300 mm/sec
Character size
0.0555 x 0.133" (1.41 x 3.39 mm)
Character density
20 cpi
Print technology *
Thermal
Type *
POS printer
Paper handling
Maximum roll diameter
3.27" (8.3 cm)
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
USB connector
USB Type-B
Bluetooth
Yes
Connectivity technology *
Wired & Wireless
Standard interfaces
USB
Network
Ethernet LAN *
No
Wi-Fi *
No
Features
Sound pressure level (printing)
55 dB
Mean time between failures (MTBF)
360000 h
Country of origin
China
Safety
TÜV, GOST-R
Design
Product color *
Black
Power
Power consumption
1800 mA
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Storage temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
10 - 90%
Operational conditions
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
3.53 lbs (1.6 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
7.68" (195 mm)
Package depth
9.25" (235 mm)
Package height
9.06" (230 mm)
Package weight
5.6 lbs (2.54 kg)
Print technology
Column capacity
56 / 42
Logistics data
Harmonized System (HS) code
84433210
Quantity per master (outer) case
4 pc(s)
Master (outer) case width
15.7" (400 mm)
Master (outer) case length
19.3" (490 mm)
Master (outer) case height
10" (255 mm)
Quantity per pallet
128 pc(s)
Quantity per pallet layer
16 pc(s)
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
78.3" (199 cm)
Quantity per pallet (UK)
192 pc(s)
Quantity per pallet layer (UK)
24 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
78.3" (199 cm)
Other features
Dimensions (WxDxH)
5.71 x 7.68 x 5.83" (145 x 195 x 148 mm)
Buffer size
4 KB
Country Distributor
Deutschland 1 distributor(s)