location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy Tab 3 10.1 Intel Atom® 16 GB 10.1" Wi-Fi 4 (802.11n) Android Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy Tab
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10.1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-P5210MKVBTU show
Show alternative article codes used in the online market place
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57092
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:04:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung Galaxy Tab 3 10.1 Intel Atom® 16 GB 10.1" Wi-Fi 4 (802.11n) Android Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Mobile tablet Black
  • - 10.1" 1280 x 800 pixels TFT
  • - Intel Atom® Z2560
  • - 16 GB Flash Card reader integrated
  • - Single camera 3 MP Front camera 1.3 MP
  • - Wi-Fi 4 (802.11n) Bluetooth
  • - 6800 mAh
  • - Android
Long product name Samsung Galaxy Tab 3 10.1 Intel Atom® 16 GB 10.1" Wi-Fi 4 (802.11n) Android Black :
The short editorial description of Samsung Galaxy Tab 3 10.1 Intel Atom® 16 GB 10.1" Wi-Fi 4 (802.11n) Android Black

Galaxy Tab 3 10.1 - 10.1" TFT 1280 x 800, Dual Core 1.6GHz, 3MP, MicroSD, Wi-Fi, Bluetooth, 6800 mAh, Android 4.2
More>>>
Samsung Galaxy Tab 3 10.1 Intel Atom® 16 GB 10.1" Wi-Fi 4 (802.11n) Android Black:
The official marketing text of Samsung Galaxy Tab 3 10.1 Intel Atom® 16 GB 10.1" Wi-Fi 4 (802.11n) Android Black as supplied by the manufacturer

The Samsung Galaxy Tab 3 10.1 is ideal for all your family entertainment and more. With an expansive 10.1” WXGA display and enhanced SoundAlive audio, you can enjoy all kinds of multimedia at its best. This addition to the Galaxy Tab range is also easy to carry and comfortable to hold, thanks to even slimmer and lighter design. It’s powerful, portable and perfect for your home.

Slim and sleek design
Slim and styled to perfection, the Tab 3 10.1 lets you share a world of entertainment with your family on the impressive 10.1" vibrant screen.

Vivid and wide 10.1" WXGA display
Your Galaxy Tab 3 10.1 offers a WXGA resolution (1280 x 800, 149PPI) to make sure all your high-resolution photos and videos are crisp, clear and incredibly sharp.

Amplified performance
If you care about sound, the built-in SoundAlive audio enhancer will truly be music to your ears. Enjoy deeper bass and richer sound when listening to your favourite music. You'll also get an immersing audio experience from all your videos with Dolby Surround.

Smart Remote by Peel
Find your favourite show easily and get lists of all the top-recommended TV shows from the guide. Easily control your TV using the remote control function.

* Availability of Smart Remote service may vary by region.

Wi-Fi Channel Bonding
The Galaxy Tab3 10.1 integrates 2.4GHz / 5GHz channel and accelerates 2 times faster data transfer speed (143Mbps), so you can share all your content quickly.

Samsung Hub Services
Whether resting on the couch, playing in the den or reading eBooks to your children in bed, you can enjoy a stimulating world of digital content and sharing. Buy or rent movies from Video Hub, your personal video store. With the progressive download function, there's virtually no waiting, so you can watch as you download from more than 1000 titles. Search, preview, and purchase songs from Music Hub, with more than 13 million songs that you can easily play and keep. Game Hub, your go-to source for premium and multiplayer games, lets you jump into the action any time, wherever you are.

* Availability of Samsung Hub services may vary by region.

Story Album
Your Galaxy Tab 3 10.1 can organise your photos and create albums based on specific events or customise them the way you want. You can even apply themes and choose various layouts. Publish your album in a book easily with Blurb.

Short summary description Samsung Galaxy Tab 3 10.1 Intel Atom® 16 GB 10.1" Wi-Fi 4 (802.11n) Android Black:
This short summary of the Samsung Galaxy Tab 3 10.1 Intel Atom® 16 GB 10.1" Wi-Fi 4 (802.11n) Android Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy Tab 3 10.1, 10.1", 1280 x 800 pixels, 16 GB, Android, 18 oz (510 g), Black

Long summary description Samsung Galaxy Tab 3 10.1 Intel Atom® 16 GB 10.1" Wi-Fi 4 (802.11n) Android Black:
This is an auto-generated long summary of Samsung Galaxy Tab 3 10.1 Intel Atom® 16 GB 10.1" Wi-Fi 4 (802.11n) Android Black based on the first three specs of the first five spec groups.

Samsung Galaxy Tab 3 10.1. Display diagonal: 10.1", Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor family: Intel Atom®, Processor model: Z2560. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 18 oz (510 g). Operating system installed: Android. Product color: Black

Display
Display diagonal *
10.1"
Display resolution *
1280 x 800 pixels
Panel type
TFT
Touch technology
Multi-touch
Touchscreen type
Capacitive
Display number of colors
16.78 million colors
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
Z2560
Processor cores
2
Processor threads
4
Processor boost frequency
1.6 GHz
Processor cache
1 MB
Processor cache type
Smart Cache
Conflict-Free processor
Yes
Graphics & IMC lithography
32 nm
Processor code
SR145
Processor lithography
32 nm
Processor operating modes
32-bit
Processor package size
14 x 14 mm
Stepping
B1
Supported instruction sets
SSE2, SSE3, SSSE3
Tjunction
90 °C
Thermal Monitoring Technologies
Yes
UART
Yes
Storage
Internal storage capacity *
16 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
64 GB
Storage media *
Flash
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
3 MP
Video recording
Yes
Front camera *
Yes
Front camera resolution (numeric)
1.3 MP
Network
Bluetooth
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Wi-Fi Direct
Yes
Ports & interfaces
Micro-USB 2.0 ports quantity
1
Mobile High-Definition Link (MHL)
Yes
MHL version
1.2
Microphone in
Yes
Headphone connectivity
3.5 mm
Combo headphone/mic port
Yes
Headphone out
Yes
Messaging
E-mail
Yes
Design
Device type *
Mobile tablet
Form factor *
Slate
Product color *
Black
Performance
GLONASS
Yes
GPS (satellite)
Yes
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Events reminder, Notes, To-do list
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Position location *
Yes
Software
Platform *
Android
Operating system version
4.2
Operating system installed *
Android
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Idle States
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Enhanced Halt State
Yes
Intel Smart Idle Technology
Yes
Intel Smart Idle Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
32 bit
Battery
Battery capacity *
6800 mAh
Continuous video playback time
9 h
Continuous audio playback time
140 h
Browsing time
9 h
Media formats
Audio formats supported
3GA, AAC, AMR, FLAC, M4A, MIDI, MP3, OGG, WAV, WMA
Video formats supported
3GP, AVI, FLV, MKV, WMV
Weight & dimensions
Width
9.57" (243.1 mm)
Depth
0.313" (7.95 mm)
Height
6.93" (176.1 mm)
Weight
18 oz (510 g)
Packaging content
Keyboard included
No
Cables included
USB
Quick start guide
Yes
Other features
Processor socket
FC-MB4760
Wi-Fi
Yes
Processor ARK ID
70101
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 09:03:50
Uk has collected 131 expert reviews for Samsung Galaxy Tab 3 10.1 Intel Atom® 16 GB 25.6 cm (10.1") Wi-Fi 4 (802.11n) Android Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
digitalversus.com
Updated:
2014-01-01 09:03:49
Yesterday at Computex 2013 Samsung rounded out its new Galaxy Tab 3 series by announcing the 8.0 and 10.1-inch versions. The Galaxy Tab 3 7.0 was officially unveiled last April...
Good Battery life, Design and finish, Handles well, Overall responsiveness...
Bad Need to switch to Movie mode for the best image quality, Screen resolution, Mediocre cameras, Limited universal remote interface...
Bottom line With the Galaxy Tab 3 10.1, Samsung keeps merrily churning out updated tablets that don't really change the game. Sure, the design is a bit more elegant, TouchWiz has improved slightly and battery life is top-notch, but there are certain higher-end featur...
80%
itproportal.com
Updated:
2014-01-01 09:03:49
Samsung's Galaxy Tab line has been relegated to second fiddle, with top-end features and specs now going to devices bearing the Note moniker. Like last year's Tab 2, the Galaxy Tab 3 10.1 is simply an incremental upgrade to a tried-and-tested formula. The...
Good Can function as universal remote control, Runs Android 4.2.2, Bright display with good viewing angles...
Bad Some performance issues, Missing compelling TouchWiz features, Overpriced...
Bottom line Samsung has left the Galaxy Tab line languishing, as the company focuses its efforts on its superior Note devices. The Galaxy Tab 3 10.1 isn't much of an improvement over the Tab 2, which itself was only a modest update to the original Tab. This isn't a...
60%
reviewed.com
Updated:
2014-02-13 01:26:43
I'm very glad you decided to read this review—because it means you're about to get fair warning. Due to a litany of factors including outdated hardware, better offerings from Samsung, and long-term viability concerns, you should probably steer clear of th...
Bottom line The Galaxy Tab 3 10.1 is an unwise purchase. If you're looking for value, this isn't for you—you can buy better for less. If you're looking for the latest-and-greatest, the Galaxy Tab 3 lags behind other tablets—even ones released last year. This tablet h...
65%
hardwarezone.com.sg
Updated:
2014-02-19 01:47:12
Since the inception of the Google Android OS, devices that run this OS have predominantly relied upon ARM-based processing architecture (such as the Snapdragon series of SoCs from Qualcomm, Texas Instruments, NVIDIA and many others). However the processor...
Good Good performance for a dualcore tablet, Supports 4G LTE, Decently priced...
Bad Possible incompatibility issues with old apps, Plastic feel, Subpar camera...
75%
thunderbaylive.com
Updated:
2014-08-06 10:37:06
Lisa Gade reviews the Samsung Galaxy Tab 3 10.1 Android tablet. Samsung released their 3rd gen Android tablets in July 2013, and in this video we look at the 10.1″ model that sells for $399 with 16 gigs of storage and a 1.6GHz dual core Atom CPU. It has a...
0%
lazygamer.net
Updated:
2015-02-26 07:46:10
I didn't see the point of a tablet until I got one, and now I can't believe I ever lived without one. Samsung has a tablet in its stable of Galaxy products, but are these the 10.1 inches that you've been looking for?As seems to be the way with all non-App...
Bottom line All in all the Samsung Galaxy Tab 3 is not quite right in its 1″ form. It's too heavy to really be ideal around the house without the processing strength to justify that weight. However, if you want an easy to use tablet that will easily interface with al...
0%
teknogadyet.com
Updated:
2016-11-21 01:36:36
The Samsung Galaxy Tab 3 10.1 was announced way back June of last year and the Korean electronics giant already unveiled both the Galaxy Tab 4 series and the Galaxy Pro variant. However, since the Tab 3 is still in the market and I never had Intel Atom-p...
Bottom line The Samsung Galaxy Tab 3 10.1 has a nice, reasonable specs, a large screen with good resolution and wide viewing angles. The Intel Atom processor that is ticking inside, even though more than a year old since its release still gives good results in our fa...
0%
liveatpc.com
Updated:
2016-11-21 01:36:36
Better-looking Twin Let's just get this out of the way: at first glance, the GALAXY Tab 3 10.1 looks almost exactly like the GALAXY Tab 2 10.1. The design is the same ‘curved pebble' concept the GALAXY S3 and S4 smartphones use while the back uses a piece...
Bottom line Review: Samsung GALAXY Tab 3 10.1 LTEWith the GALAXY Note product line taking over as Samsung's cream of the crop, it seems that the GALAXY Tab series is positioned as more affordable options for users looking for a Samsung slate. Now at its third iterati...
82%
tbreak.ae
Updated:
2016-11-21 01:36:36
The Samsung Galaxy series has certainly been going strong for a while now, and it certainly shows no signs of stopping. It seems that every other month there's a new ‘Galaxy' branded device to talk about, and this month is no different. I'm talking about...
Bottom line The Tab 3 is a peculiar device simply because there are much better 8-inch tablets in the market, not just from Samsung. The newly announced Nexus 7 and the iPad mini are two tough contenders, along with Samsung's own Note 8.0. While the Tab 3 is a fair...
78%
technave.com
Updated:
2016-11-21 01:36:36
AnTuTu is a benchmark app that posts the scores of various smartphones, tablets and similar devices online. So when a mystery Samsung device posts with the model number GT-P5200 gets AnTuTu scores of 24616, scores which are on the same level as the Qualco...
0%
ubergizmo.com
Updated:
2014-01-01 09:03:49
Starting back in 2011, Samsung decided it would enter the tablet market with its Galaxy Tab 10.1, which was a great Android tablet at the time. Then, Samsung upped its tablet game by coming out with the Galaxy Tab 2, which was slightly thicker, althou...
Bottom line The Galaxy Tab line has always been one that we perceive to be a good choice, but nothing outstanding. Samsung has once again delivered a tablet that is good, but not amazing. The Galaxy Tab 3 is a competent enough tablet that will perform many of the tas...
60%
notebookcheck.net
Updated:
2014-01-01 09:03:49
Samsung gives its Galaxy Tab 3 a facelift and sends it to the starting line with a 10.1 inch screen . Notebookcheck has had both the smaller 7 inch and 8 inch models in review, which provided us with a first impression about the new Galaxy Tab product lin...
Good LTE module, Viewing angle stable screen, Good battery runtimes, Several screen modes selectable, Expandable storage...
Bad No Full HD screen, Slightly increased black value, Purchase price, Outdated camera resolution...
Bottom line Samsung's Galaxy Tab 3 10.1 in review at NotebookcheckOur review sample takes the Galaxy Tab series into its third round. Unfortunately, the significant key spec of display resolution has not been changed because the tablet is still sent into the ring wit...
86%
pcmag.com
Updated:
2014-01-01 09:03:49
Samsung's Galaxy Tab line has been relegated to second fiddle, with top end features and specs now going to devices bearing the Note moniker. Like last year's Tab 2$362.99 at eBay, the Galaxy Tab 3 10.1 ($399.99 list) is simply an incremental upgrade to a...
Good Can function as universal remote control. Runs Android 4.2.2. Bright display with good viewing angle. Relatively lightweight.
Bad Some performance issues. Missing compelling TouchWiz features. Overpriced. Short battery life...
Bottom line The Samsung Galaxy Tab 3 10.1 isn't a bad tablet, but it already feels dated right out of the box, and you can do much better for $400...
60%
androidcentral.com
Updated:
2014-01-01 09:03:49
The Galaxy Tab 3 line shares much in common with the Galaxy S4, but non-Samsung fanatics can find better Android tablets elsewhereFor me, the Samsung has consistently been the go-to choice for a quality Android tablet experience. I was an early adopter...
Bottom line At the end of the day, the Galaxy Tab 3 line is doing little to shake up the Android tablet space. For those looking for an inexpensive way to enlarge their Galaxy experience, the Tab 3 devices are easy choices. They offer decent specs, a reliable and fam...
0%
computershopper.com
Updated:
2014-01-01 09:03:49
of its third-generation Android tablets, was the third time the charm for Samsung's generally excellent Galaxy Tabs? At least in the 10.1-inch version we looked at, a better aphorism might have been "three on a match"—more of an three. In many ways, t...
Good Slim design, Light weight makes it easy to hold in one hand, Good audio output...
Bad Laggy, glitchy performance, Mediocre battery life, Low-resolution display...
Bottom line The Tab 3 10.1 makes some strides in bench testing, but we ran into some hurdles in day-to-day use: graphics glitches, awkward buttons, and subpar battery life. It's a decent tablet overall, but watch for a price drop (or firmware updates) before div...
60%
phonearena.com
Updated:
2014-01-01 09:03:49
Once regarded as Sammy’s prized tablet series, the Galaxy Tab has now been reverted to being nothing more than an entry model option – especially now that the Note series has seemingly replaced the Tab series as the company’s premium tablet solution...
Good Thin and light construction, Great battery life...
Bad Sluggish performance...
Bottom line Once regarded as the premium tablet offering from Samsung’s camp to compete against Apple’s mighty iPad, the Galaxy Tab series has now taken the back seat as an entry-level model – leaving the Galaxy Note series to occupy its former throne. Brandishin...
0%
slashgear.com
Updated:
2014-01-01 09:03:50
Each new release of the Samsung Galaxy Tab proves the company's willingness to stick with the brand name – and power. Samsung has the power to release a new wave of tablets each year without specific specification boosts bit-by-bit. Keep that in mind when...
Bottom line Each new release of the Samsung Galaxy Tab proves the company’s willingness to stick with the brand name – and power. Samsung has the power to release a new wave of tablets each year without specific specification boosts bit-by-bit. Keep that in mind w...
0%
Laptopmag.com
Updated:
2014-01-01 09:03:50
By now, Samsung's tablet strategy is pretty clear: Give shoppers a lot of choice, and they're bound to find something they like. The Galaxy Tab 3 10.1 ($399) furthers that strategy by being one of three new devices in a product line that sits below the mo...
Good Thin and light design, Bright display, Loud stereo speakers, Robust quick settings and lock-screen options, Built-in remote control...
Bad Frustrating performance lag, Low-resolution screen for price, No Multi Window mode...
Bottom line The Galaxy Tab 3 10.1 offers a thin and light design, a built-in TV remote and a look and feel that will be familiar to Samsung phone owners, but this Intel Atom-powered tablet suffers from too much lag...
50%
mobiletechreview.com
Updated:
2014-01-01 09:03:50
twitter: @lisagade) The Samsung Galaxy Tab 3 10.1 is the largest tablet in Samsung's third generation line of mainstream Android tablets. It's the perhaps too gradual evolution of the Galaxy Tab line rather than a leap forward that would place Samsun...
Good Very slim and light, bright display, has IR AV remote...
Bad Mediocre low res rear camera, 1280 x 800 display resolution seems low for the price, Intel CPU occasionally balks...
Bottom line The Samsung Galaxy Tab 3 10.1 isn't a bad tablet, it's just a bit lacking for the price, and it provides little reason for Tab 2 owners to upgrade. The display, though not high resolution, is bright and colorful thanks to Samsung's PLS technology that...
60%
gsmarena.com
Updated:
2014-01-01 09:03:50
Like many of Samsung's midrange offerings, the Samsung Galaxy Tab 3 10.1 is a mixed bag of features. On the one hand, you get the large display and slim design, the great codec support, and rich connectivity features which include an IR-port, while on...
0%
phonearena.com
Updated:
2014-01-01 09:03:50
Samsung's newly-announced Galaxy Tab 3 10.1-inch tablet reached our grubby mitts, and we are pretty curious to examine the first Intel Atom-based Android slate from Sammy. It is thinner and lighter than its Galaxy Tab 2 10.1 predecessor, and runs the n...
0%
phonearena.com
Updated:
2014-01-16 01:05:22
So, this has been an inevitable face-off: on one hand we have Apple's finest tablet, and on the other - Samsung's mainstream one. Even though they now occupy different classes, we're finding it hard to ignore the Galaxy Tab line, as it marked the begin...
0%
engadget.com
Updated:
2014-01-19 03:44:18
Samsung confounded us last year when it released the Galaxy Tab 2 10.1 as a virtual reissue of the original, bumping up the Android version, removing the LED rear camera flash and rearranging the dual speaker placement. So what's new in the Galaxy Tab 3?...
Good Lightweight, easy to hold, Built-in IR blaster useful for TV viewing...
Bad Poor display for the price, Cheap construction, unappealing design, Uneven performance, Big drop in battery life from the previous-gen model...
Bottom line The refreshed Galaxy Tab 10.1 is stuck in the past. Its specs, mostly unchanged from last year's model, make this a forgettable product. At this price, you're better off looking elsewhere...
65%
tbreak.ae
Updated:
2014-01-24 01:29:25
The Samsung Galaxy series has certainly been going strong for a while now, and it certainly shows no signs of stopping. It seems that every other month there's a new ‘Galaxy' branded device to talk about, and this month is no different. I'm talking about...
Bottom line The Tab 3 is a peculiar device simply because there are much better 8-inch tablets in the market, not just from Samsung. The newly announced Nexus 7 and the iPad mini are two tough contenders, along with Samsung's own Note 8.0. While the Tab 3 is a fair...
78%
Pocketnow.com
Updated:
2014-02-06 02:39:44
In the Android tablet market, Samsung is the dominant force. It's the only Android manufacturer with double-digit global tablet market share – 17.9 percent as of Q1 2013. Other manufacturers, like ASUS or Amazon, trail Samsung by a rather wide margin.As s...
Good Great battery life,  Handles gaming quite well,  Bright display with great color,  Weighted and balanced nicely for one-handed use...
Bad Low-resolution display, Only 1GB RAM makes for clunky task switching, Scratches quite easily and is an oil magnet,  Suffers from lag and constant stuttering,  Physical navigation buttons are awkward in portrait,  The price doesn't match the value...
Bottom line The Galaxy Tab 3 10.1 isn't a bad tablet. It isn't a great one either. It lies somewhere, perfectly in between the two. The issues we've had with the third-gen Tab 10.1, however, are deeply rooted. It scratches easily and stays oily and fingerprinted a...
60%
tablet-news.com
Updated:
2014-03-19 01:47:20
The Samsung Galaxy Tab 3 10.1 tablet was announced at the start of the summer, as a new 10 inch dual core slate with Intel CPU inside. The product goes for $379 and it should be available in most regions right now. There are 3 Galaxy Tab 3 slates right no...
Good very good audio, phone calling ability, decent display, decent battery, TV remote feature, very light, And the...
Bad laggy in games like Dungeon Hunter 4, no camera flash, no touch focus in camera UI, battery indicator issues, slippery design, presence of Home button feels antiquated, useless bloatware, only 1 GB of RAM...
0%
talkandroid.com
Updated:
2014-07-24 02:14:31
Samsung continues to be the leader in the number of tablets released by an Android manufacturer. They had the first mainstream tablet, the Galaxy Tab , and from there they continued to release various 7-inch tablets along with an 8.9 tab and a 10.1 . This...
0%
mobiletechreview.com
Updated:
2014-08-14 07:12:16
Looks are subjective, but the Galaxy Tab 3 10.1 wins for being thinner, smaller and lighter than the Nexus 10. The weight difference is mere ounces and they're both slim tablets but the Tab 3 10.1 isn't as wide. The Galaxy is shiny plastic, but it's not a...
0%
Country Distributor
United Kingdom 1 distributor(s)