location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26391-F1334-L500 laptop spare part

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26391-F1334-L500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F1334-L500
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053026568555
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64722
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Apr 2021 16:49:17
The date of the most recent change of the data-sheet in Icecat's system
Long product name Fujitsu S26391-F1334-L500 laptop spare part :
The short editorial description of Fujitsu S26391-F1334-L500 laptop spare part

6 Cells, 41Wh, 3800mAh
More>>>
Fujitsu S26391-F1334-L500 laptop spare part:
The official marketing text of Fujitsu S26391-F1334-L500 laptop spare part as supplied by the manufacturer

2nd battery 6cells 41 Wh (3,800mAh)

Short summary description Fujitsu S26391-F1334-L500 laptop spare part:
This short summary of the Fujitsu S26391-F1334-L500 laptop spare part data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26391-F1334-L500, 3800 mAh, 41 Wh, 1 pc(s)

Long summary description Fujitsu S26391-F1334-L500 laptop spare part:
This is an auto-generated long summary of Fujitsu S26391-F1334-L500 laptop spare part based on the first three specs of the first five spec groups.

Fujitsu S26391-F1334-L500. Battery capacity: 3800 mAh, Battery capacity: 41 Wh. Number of batteries included: 1 pc(s)

Battery
Battery capacity
3800 mAh
Number of battery cells
6
Battery
Battery capacity
41 Wh
Other features
Number of batteries included
1 pc(s)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)