icecat logo
Icecat: creating the world's largest open catalog with 19309028 data-sheets & 35854 brands – register (free)
Fujitsu logo

Fujitsu S26391-F1337-L100 laptop dock/port replicator Docking Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137242
Info modified on:
21 Oct 2022, 10:14:32
Long product name Fujitsu S26391-F1337-L100 laptop dock/port replicator Docking Black:

Port Replicator f/ Fujitsi CELSIUS H730, 1 x line-in / microphone, 1 x line-out / headphone, 4 x USB 3.0, 2 x DisplayPort, 1 x VGA, 1 x DVI, 1 x RJ-45, 1 x eSATA

Fujitsu S26391-F1337-L100 laptop dock/port replicator Docking Black:

Flexibility, expandability, desktop replacement and investment protection are just few benefits of Fujitsu’s docking options. Our port replicators are the perfect docking solutions for LIFEBOOK notebooks, STYLISTIC tablets and CELSIUS mobile workstations. In the office or at home it takes just a second to attach your device to the port replicator and get connected to peripherals such as an external display, keyboard and mouse. Your workplace is simple and tidy while you are ready to work with your Fujitsu device.

Short summary description Fujitsu S26391-F1337-L100 laptop dock/port replicator Docking Black:

Fujitsu S26391-F1337-L100, Docking, Black, Kensington, Fujitsu, CELSIUS H730, 19 V

Long summary description Fujitsu S26391-F1337-L100 laptop dock/port replicator Docking Black:

Fujitsu S26391-F1337-L100. Connectivity technology: Docking. Product color: Black, Cable lock slot type: Kensington, Brand compatibility: Fujitsu. Output voltage: 19 V. Width: 15.5" (394 mm), Depth: 4.25" (108 mm), Height: 1.06" (27 mm)

Specs
Recommended products
Distributors
Loading...
Specs +
Recommended products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.