MSI logo

MSI V284-217R graphics card NVIDIA GeForce GTX 760 2 GB GDDR5

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123138
Info modified on:
02 Sept 2024, 20:33:40
Long product name MSI V284-217R graphics card NVIDIA GeForce GTX 760 2 GB GDDR5:

NVIDIA GeForce GTX 760, PCI Express x16 3.0, 2GB GDDR5, 256 bits, Dual-link DVI-I x 1, HDMI x 1, Mini-DisplayPort x 2

MSI V284-217R graphics card NVIDIA GeForce GTX 760 2 GB GDDR5:

NOW YOU'RE GAMING WITH MSI

A graphics card is the single most important element for more FPS. As gamers, we understand that not just any graphics card "will do". That's why we bring you the best of the best. We don't want to bug you with noise and heat, but we DO want to give you more performance. With MSI GAMING series graphics cards you get just that.

PRE OVERCLOCKED

PERFORMANCE

Most MSI Gaming graphics cards come pre-overclocked out of the factory. This simply means you get more performance out of your card, without spending any time on checking for maximum clocks and stability. Pre-overclocked graphics cards simply give more performance and you don't have to worry about damaging your card, it is completely covered by our warranty!

GAMING APP

EASY TUNE, EASY PLAY

OC Mode
- Tune up core clock and fan speed to gain a best performance.

Gaming Mode (Default)
- Provide a stable gaming experience with higher core clock.

Silent Mode
- The best operating environment with fabulous low noise.

Advanced Thermal Design RADAX

The new MSI RADAX fan is a Hybrid Radial/Axial fan that provides the benefits of both fan types. This allows for low temperatures and low noise despite the tiny size of the card.

MILITARY CLASS COMPONENT

One of the deciding factors in performance is the quality of the components used. That is why MSI only uses MIL-STD-810G certified components for its Gaming cards because only these components have proven to be able to withstand the torturous circumstances of extreme gaming and overclocking.

SOLID CAP

One With their aluminum core design, Solid CAP's have been a staple in high-end design mainboard designs and provides lower Equivalent Series Resistance (ESR) as well as its over-10-year lifespan.

Hi-C CAP

A Hi-c CAP is a very small, but super-efficient capacitor. Besides ensuring enough spacing around a CPU socket to install large coolers, it also allows for 93% energy efficiency. Thanks to Hi-c CAP's MSI mainboards are the most energy efficient in the market.

NEW SUPER FERRITE CHOKES

New Super Ferrite Chokes use a Ferrite core that is Super-Permeable. This allows the Super Ferrite Chokes to run at a 35 degree Celsius lower temperature, have a 30% higher current capacity, a 20% improvement in power efficiency and better overclocking power stability.

EXPERIENCE - PREDATOR

SHARE FOR FUN

A built-in screen and video capturing tool named Predator whichcaptures your screen as still images or videos with the push of a button and allows you to capture and record your coolest, goofiest and most awesome gaming moments on your PC!

AFTERBURNER

MSI Afterburner has quickly become the favorite overclocking software for media, overclockers and end-users. Because of its simple interface, it's easy to learn, but it packs a lot of powerful features like an integrated benchmark utility called Kombustor that can check your system performance in benchmarking mode, or run as a stability test.

Don't speak English? No problem: MSI Afterburner is translated in many languages including Russian, Spanish, Chinese and Korean! Not satisfied with the looks? Just change to one of the many different skins or create one yourself with ease!

Even better, you can run Afterburner straight from your smartphone! Download the MSI Afterburner App from Google Play or the Apple store and start overclocking wit

Short summary description MSI V284-217R graphics card NVIDIA GeForce GTX 760 2 GB GDDR5:

MSI V284-217R, GeForce GTX 760, 2 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description MSI V284-217R graphics card NVIDIA GeForce GTX 760 2 GB GDDR5:

MSI V284-217R. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 760, Processor frequency: 1033 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 6008 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11.2, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.