LG logo

LG 55WX30 signage display Digital signage flat panel 55" LCD 700 cd/m² Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138656
Info modified on:
14 Mar 2024, 17:08:51
Long product name LG 55WX30 signage display Digital signage flat panel 55" LCD 700 cd/m² Full HD Black:

55WX30 - 55'', 16:9, 1920x1080, 700 cd/m2, 12ms, 500000:1, IPS

LG 55WX30 signage display Digital signage flat panel 55" LCD 700 cd/m² Full HD Black:

High Reliability
No Blackening Defect

QWP (Quarter Wave Plate (1/4λ)
Readable with polarized sunglasses on any display mode

Improved operation temperature (72WX70MF)
- Enhanced resistance to outdoor temperature
- Higher chance of not having to use Conventional active cooling

Anti-Reflection Treatment
Perfect fit for window display by reflecting away the sunlight providing better image visibility and clearer display when under direct sunlight than conventional panel.

Short summary description LG 55WX30 signage display Digital signage flat panel 55" LCD 700 cd/m² Full HD Black:

LG 55WX30, Digital signage flat panel, 55", LCD, 1920 x 1080 pixels

Long summary description LG 55WX30 signage display Digital signage flat panel 55" LCD 700 cd/m² Full HD Black:

LG 55WX30. Product design: Digital signage flat panel. Display diagonal: 55", Display technology: LCD, Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.