Fujitsu logo

Fujitsu CELSIUS M730 Intel® Xeon® E5 Family E5-1620V2 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106042
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu CELSIUS M730 Intel® Xeon® E5 Family E5-1620V2 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional PC Black:

Fujitsu CELSIUS M730, 3.7 GHz, Intel® Xeon® E5 Family, 8 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu CELSIUS M730 Intel® Xeon® E5 Family E5-1620V2 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional PC Black:

Fujitsu CELSIUS M730. Processor frequency: 3.7 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-1620V2. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1866 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 800 W. Product type: PC. Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.