location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DGS-1510-20 network switch Managed L3 Gigabit Ethernet (10/100/1000) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DGS-1510-20
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGS-1510-20 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069399459 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 316259
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Apr 2023 08:59:18
The date of the most recent change of the data-sheet in Icecat's system
D-Link DGS-1510-20 user manual (11.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points D-Link DGS-1510-20 network switch Managed L3 Gigabit Ethernet (10/100/1000) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed L3 Web-based management Telnet, SNMP, SNTP, ICMPv6, IPv4/v6, RMON v1, LLDP, LLDP-MED, NTP, Telnet
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 16
  • - Cat5, Cat5e 10G support
  • - MAC address table: 16000 entries Switching capacity: 76 Gbit/s
  • - Access Control List (ACL)
  • - Rack mounting Stackable
Long product name D-Link DGS-1510-20 network switch Managed L3 Gigabit Ethernet (10/100/1000) Black :
The short editorial description of D-Link DGS-1510-20 network switch Managed L3 Gigabit Ethernet (10/100/1000) Black

20 x 10/100/1G, 2 x 10G SFP+, 2xSFP SmartPro Stackable Switch
More>>>
D-Link DGS-1510-20 network switch Managed L3 Gigabit Ethernet (10/100/1000) Black:
The official marketing text of D-Link DGS-1510-20 network switch Managed L3 Gigabit Ethernet (10/100/1000) Black as supplied by the manufacturer

The DGS-1510 series is the next generation of smart managed witches. It contains 16, 24 or 48 10/100/1000 Mbps ports plus 2 Gigabit SFP ports and 2 10G SFP+ ports, as well as one 24 10/100/1000 Mbps PoE plus 2 Gigabit SFP ports and 2 10G ports smart managed switch. With it’s 10G SFP+ ports, the DGS-1510 series is ideal for deployments in the SME/SMB core with its 10G uplinks connecting with servers equipped with 10G port connectivity. For medium to large scale enterprise deployment, it can serve as a good interconnection between the core switch and edge switch.

The DGS-1510 Series Gigabit Stackable Smart Managed Switches includes a PoE-enable switch for businesses looking to power VoIP phones, wireless access points or network cameras. The DGS-1510-28P is a 24-port PoE switch that provides 24 PoE-enabled ports that can support up to 30 W of power output following the IEEE 802.3at standard. The design allows more flexibility in power allocation for a variety of powered devices with affordable installation costs.

Featuring D-Link Green 3.0 technology, the DGS-1510 series offers a high level of energy saving and efficiency, as it also complies with the IEEE 802.3az Energy Efficient Ethernet standard. Support for IPv6 management and configurations ensures your network remains protected after the upgrade from IPv4 to IPv6. By offering multiple management options, the DGS-1510 Series allows quick deployment, infrastructure expansion, and seamless function upgrades. Built for small and medium-sized businesses, the DGS-1510 Series provide functionality, security, and manageability for a fraction of the standard cost of ownership.

Two 10G SFP+ Stacking/Uplink Ports

Depending on whether linear or fault-tolerant ring stacking is implemented, users can use one or two 10-Gigabit SFP+ ports to create a physical stack. 6 units or 288 Gigabit ports can be configured for a stack using optional direct attach cables to provide high bandwidth on the DGS-1510 Series with cost efficiency. Users can mix any models from the DGS-1510 Series in a single stack to allow simultaneous and easy configuration, management and troubleshooting.

Flexibility and Scalability

DGS-1510 series supports virtual stacking via D-Link’s Single IP Management (SIM), allowing up to 32 devices to be managed via a single IP. This simplifies management of small workgroups or wiring closets while allowing the network to be scaled to handle increased bandwidth demand. SIM not only reduces the number of IP address needed in your network but also allow switches to be stacked together over Ethernet instead of using physical uplink or stacking ports. This eliminates the need for any specialised stacking cables while at the same time removing the distance barriers that typically limit your topology options when using other stacking technology.

Extensive Layer 2 Features

These switches are equipped with a complete lineup of Layer 2 features including IGMP Snooping, Port Mirroring, Spanning Tree, and Link Layer Discovery Protocol (LLDP). The IEEE 802.3x Flow Control function allows servers to directly connect to the switch for fast, reliable data transfer. At 2000 Mbps Full Duplex, the Gigabit ports provide high-speed data pipes to servers with minimum data transfer loss. Network maintenance features include Loopback Detection and Cable Diagnostics. Loopback Detection is used to detect loops created by a specific port or VLAN and automatically shut down the affected port or VLAN. The Cable Diagnostics feature, designed primarily for administrators and customer service representatives, can quickly discover the type of error on cables and determine the cable quality.

QoS, Bandwidth Control

The DGS-1510 Series supports Auto Surveillance VLAN (ASV) and Auto Voice VLAN, which are best suited to VoIP and video surveillance deployments. Auto Surveillance VLAN is a new, industry-leading technology built into D-Link smart switches. This technology consolidates data and surveillance video transmission through a single smart switch, thus sparing businesses the expense of maintaining dedicated hardware and facilities. ASV also ensures the quality of real-time video for monitoring and control without compromising the transmission of conventional network data. The Auto Voice VLAN technology enhances VoIP service by automatically placing voice traffic from an IP phone to an assigned VLAN. With higher priority and an individual VLAN, these features guarantee the quality and security of VoIP traffic. Furthermore, the DSCP markings on Ethernet packets enable different levels of service to be assigned to network traffic. As a result, these voice and video packets take precedence over other packets. In addition, with Bandwidth Control, network administrators can reserve bandwidth for important functions that require more bandwidth or might require high priority.

Secure your Network

D-Link’s innovative Safeguard Engine protects the switches against traffic flooding caused by virus attacks. The switches also support 802.1X port-based authentication, allowing the network to be authenticated through external RADIUS servers. In addition, the Access Control List (ACL) feature enhances network security and helps to protect the internal IT network by screening ingress traffic based on MAC or IP addresses. The DGS-1510 Series includes ARP Spoofing Prevention, which protects from attacks on the Ethernet network that may allow an intruder to sniff data frames, modify traffic, or bring traffic to a halt altogether by sending fake ARP messages to the network. To prevent ARP Spoofing attacks, the switch uses Packet Control ACLs to block invalid packets that contain fake ARP messages. For added security, the DHCP Server Screening feature screens rogue DHCP server packets from user ports to prevent unauthorised IP assignment.

Versatile Management

The DGS-1510 series provides a D-Link Network Assistant Utility and a web-based management interface that enables administrators to remotely control their network down to the port level. The D-Link Network Assistant Utility easily allows customers to discover multiple D-Link smart switches within the same L2 network segment. With this utility, users do not need to change the IP address of their PC. It also simplifies the initial setup of the smart switches. Switches within the same L2 network segment that are connected to the user’s PC are displayed on screen for instant access. This allows extensive switch configuration and basic setup of discovered devices including password changes and firmware upgrades. The DGS-1510 series also supports D-View 6.0 and Full features Command Line Interface (CLI) through console port. D-View 6.0 is a Network Management System that allows for the central management of critical network characteristics such as availability, reliability, resilience, and security. CLI management of the switches is possible via console port and Telnet interfaces. This makes it possible to adjust basic settings, passwords, configuration files, and firmware with ease.

Layer 3 Traffic Management

The DGS-1510 Series provides static route, allowing you to segment your network into workgroups and communicate across VLANs without degrading application performance. With these capabilities, you can boost the efficiency of your network by offloading internal traffic-handling tasks from your router and allowing it to manage external traffic and security.

IPv6 Ready

The DGS-1510 Series is IPv6 ready and supports various IPv6 functions such as MLD Snooping, IPv6 ACL/QoS, and IMPBv6 to ensure seamless integration of next generation networks. The DGS-1510 Series also supports a IPv4/v6 dual stack function that allows the switch to act as a bridge between IPv4 and IPv6 networks. Finally, all DGS-1510 Series are certified to be IPv6 Ready Logo Phase 2, which guarantees interoperability for IPv6 environments.

Energy Saving

DGS-1510 Series switches are capable of conserving power without sacrificing operational performance or functionality by using D-Link Green 3.0 technology. Using the 802.3az Energy Efficient Ethernet standard, the network will automatically decrease the power usage when traffic is low with no configuration required. For environments not fully supporting the standard, DGS-1510 Series switches offer advanced power-saving settings including port shutoff, LED shutoff, and system hibernation based on custom scheduling profiles. The profiles can also be applied to the PoE switch so that there is no unnecessary power consumption during off hours.

Short summary description D-Link DGS-1510-20 network switch Managed L3 Gigabit Ethernet (10/100/1000) Black:
This short summary of the D-Link DGS-1510-20 network switch Managed L3 Gigabit Ethernet (10/100/1000) Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DGS-1510-20, Managed, L3, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting

Long summary description D-Link DGS-1510-20 network switch Managed L3 Gigabit Ethernet (10/100/1000) Black:
This is an auto-generated long summary of D-Link DGS-1510-20 network switch Managed L3 Gigabit Ethernet (10/100/1000) Black based on the first three specs of the first five spec groups.

D-Link DGS-1510-20. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 16. Full duplex. MAC address table: 16000 entries, Switching capacity: 76 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE.... Power connector: DC-in jack. Rack mounting

Management features
Switch type *
Managed
Switch layer
L3
Quality of Service (QoS) support
Yes
Web-based management
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
16
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
SFP module slots quantity
2
SFP+ module slots quantity
2
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ae, IEEE 802.3u, IEEE 802.3x
10G support *
Yes
Cable types supported
Cat5, Cat5e
Port mirroring
Yes
Full duplex
Yes
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Auto MDI/MDI-X
Yes
Head-of-line (HOL) blocking
Yes
Auto-negotiation
Yes
MAC address auto-learning supported
Yes
VLAN support
Yes
Data transmission
Switching capacity *
76 Gbit/s
Forwarding rate
56.54 Mpps
MAC address table *
16000 entries
Store-and-forward
Yes
Number of static routes
512
Jumbo frames support
Yes
Packet buffer memory
1.5 MB
Security
DHCP features
DHCP server, DHCP client
Access Control List (ACL)
Yes
IGMP snooping
Yes
MAC address filtering
Yes
Static port security
Yes
SSH/SSL support
Yes
Multicast features
Multicast support
Yes
Protocols
Management protocols
Telnet, SNMP, SNTP, ICMPv6, IPv4/v6, RMON v1, LLDP, LLDP-MED, NTP, Telnet
Design
Rack mounting *
Yes
Stackable *
Yes
Product color
Black
LED indicators
Activity, Link, Power
Number of fans
1 fan(s)
Design
Safety
cUL, CB
Certification
CE, FCC, C-Tick, VCCI, BSMI, CCC
Performance
Physical stacking (units)
6
Virtual stacking (units)
32
Noise level
43.8 dB
Technical details
Shipping (inner) case height
14.9" (37.9 cm)
Shipping (inner) case width
14.3" (36.4 cm)
Shipping (inner) case length
22.2" (56.3 cm)
Shipping (inner) case net weight
17.7 lbs (8.04 kg)
Quantity per shipping (inner) case
5 pc(s)
Pallet gross weight (air)
1009.1 lbs (457.7 kg)
Number of cartons per pallet (air)
30 pc(s)
Quantity per pallet (air)
150 pc(s)
Pallet length
43.3" (110 cm)
Pallet width
47.2" (120 cm)
Pallet height (air)
79.9" (2.03 m)
Pallet gross weight (sea)
1009.1 lbs (457.7 kg)
Number of cartons per pallet (sea)
30 pc(s)
Quantity per pallet (sea)
150 pc(s)
Pallet height (sea)
79.9" (2.03 m)
Shipping (inner) case weight
32.2 lbs (14.6 kg)
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
20.3 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
-5 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 90%
Heat dissipation
41.602 BTU/h
Weight & dimensions
Width
11" (280 mm)
Depth
7.09" (180 mm)
Height
1.73" (44 mm)
Weight
2.73 lbs (1.24 kg)
Packaging data
Package width
13.6" (346 mm)
Package depth
13.6" (346 mm)
Package height
4.09" (104 mm)
Package weight
5.97 lbs (2.71 kg)
Logistics data
Harmonized System (HS) code
85176990
Brand Image Article code product Stock Price from
D-Link DGS-1016S network switch Unmanaged Gigabit Ethernet (10/100/1000) Black D-Link DGS-1016S network switch Unmanaged Gigabit Ethernet (10/100/1000) Black
(show image)
DGS-1016S 16‑Port Gigabit Unmanaged Switch 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DWS-3160-24TC Managed L2+ Gigabit Ethernet (10/100/1000) Black D-Link DWS-3160-24TC Managed L2+ Gigabit Ethernet (10/100/1000) Black
(show image)
DIR-3160-24TC DWS-3160-24TC 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DGS-1100-10MP network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black D-Link DGS-1100-10MP network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black
(show image)
DGS-1100-10MP DGS-1100-10MP 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)