location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Corded M500 mouse Office Right-hand USB Type-A Laser 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Corded Mouse M500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-003725 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206048317
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 206973
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:11:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech Corded M500 mouse Office Right-hand USB Type-A Laser 1000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office Laser 1000 DPI Black
  • - Right-hand USB Type-A
  • - Scroll type: Wheel Buttons quantity: 6
  • - Power source: Cable
Guarantee: 3 years
Long product name Logitech Corded M500 mouse Office Right-hand USB Type-A Laser 1000 DPI :
The short editorial description of Logitech Corded M500 mouse Office Right-hand USB Type-A Laser 1000 DPI

Corded Mouse M500
More>>>
Logitech Corded M500 mouse Office Right-hand USB Type-A Laser 1000 DPI:
The official marketing text of Logitech Corded M500 mouse Office Right-hand USB Type-A Laser 1000 DPI as supplied by the manufacturer

A corded mouse with hyper-fast scrolling for increased productivity.

Scroll with it
Hyper-fast scrolling—one spin and you may never go back to an ordinary scroll wheel.

The direct route
It’s easy to get right where you want to go with smooth laser precision and Backward/Forward buttons.

A nice grip
The contoured design and soft side grips keep your hand happy and in control.

Hyper-fast scrolling
You’ll fly through long documents and Web pages with a single spin. Click-to-click scrolling gives you the precision you need when navigating lists, slides, and images. Excited about hyper-fast scrolling?

Laser tracking
Laser precision means you’ll enjoy smoother tracking on just about any surface. Curious about cursor control?

Comfortable, contoured design
Soft side grips and a contoured shape give you more support and control for all-day comfort. Comfortable hands like comfortable mice.

Forward/Backward buttons
Moving quickly through documents or browsing your favorite Web sites is a breeze with Forward/Back buttons.Change the cursor speed? Change the cursor? Change the programmable buttons?

Short summary description Logitech Corded M500 mouse Office Right-hand USB Type-A Laser 1000 DPI:
This short summary of the Logitech Corded M500 mouse Office Right-hand USB Type-A Laser 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Corded Mouse M500, Right-hand, Laser, USB Type-A, 1000 DPI, Black

Long summary description Logitech Corded M500 mouse Office Right-hand USB Type-A Laser 1000 DPI:
This is an auto-generated long summary of Logitech Corded M500 mouse Office Right-hand USB Type-A Laser 1000 DPI based on the first three specs of the first five spec groups.

Logitech Corded Mouse M500. Form factor: Right-hand. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel. Power source: Cable. Product color: Black

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Laser
Movement resolution *
1000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Programmable mouse buttons
Yes
Buttons quantity *
6
Recommended usage
PC
Design
Form factor *
Right-hand
Product color *
Black
Surface coloration
Monochromatic
Ergonomics
Retractable cable
No
Plug and Play
Yes
Power
Power source *
Cable
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 11.0 Big Sur
Linux operating systems supported
Yes
Other operating systems supported
ChromeOS
Packaging data
Package width
3.94" (100 mm)
Package depth
6.69" (170 mm)
Package height
8.66" (220 mm)
Package weight
8.94 oz (253.5 g)
Packaging content
User guide
Yes
Other features
Number of products included
1 pc(s)
USB required
Yes
Logistics data
Harmonized System (HS) code
84716070
Master (outer) case width
5.08" (129 mm)
Master (outer) case length
20.2" (514 mm)
Master (outer) case height
10.9" (276 mm)
Master (outer) case weight
6.39 lbs (2.9 kg)
Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 02:37:57
Uk has collected 6 expert reviews for Logitech Corded M500 mouse Office Right-hand USB Type-A Laser 1000 DPI and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
digitalversus.com
Updated:
2014-08-29 02:37:57
The absence of features such as choice of frequency with which the mouse communicates with the computer or variation in resolution is regrettable, but lets be realistic: these solutions are costly and Logitech wants to get straight to the point here: a...
Good Rubber on the sides, grainy on top, Scroll: free or with notches, Light: 117 g, The cord doesn't affect the overall look, Two buttons under the thumb...
Bad Single resolution available, Communication with computer limited to 125 Hz, Few options in the driver...
Bottom line Excellent value for money for mainly office doc usage. Basic spec is less suitable for gaming or anything that requires additional precision (retouching images), for which we recommend the G500...
80%
Brand Image Article code product Stock Price from
Logitech 910-002584 mouse Office RF Wireless Optical Logitech 910-002584 mouse Office RF Wireless Optical
(show image)
910-002584 910-002584 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M185 mouse Office Ambidextrous RF Wireless Optical 1000 DPI Logitech M185 mouse Office Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-002238 Wireless Mouse M185 0.00
(excl. VAT)
0 (incl. VAT)
Logitech LGT-M185G Logitech LGT-M185G
(show image)
910-002235 LGT-M185G 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless M325 mouse Office Ambidextrous RF Wireless Optical 1000 DPI Logitech Wireless M325 mouse Office Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-002143 Wireless Mouse M325 0.00
(excl. VAT)
0 (incl. VAT)
Logitech TRACKMAN Wireless Trackball M570 mouse RF Wireless Logitech TRACKMAN Wireless Trackball M570 mouse RF Wireless
(show image)
910-002090 TRACKMAN Wireless Trackball M570 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Marathon M705 mouse Office Right-hand RF Wireless Laser 1000 DPI Logitech Marathon M705 mouse Office Right-hand RF Wireless Laser 1000 DPI
(show image)
910-001950 Marathon Mouse M705 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M510 mouse RF Wireless Laser Logitech M510 mouse RF Wireless Laser
(show image)
910-001826 M510 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M90 mouse Office Ambidextrous USB Type-A Optical 1000 DPI Logitech M90 mouse Office Ambidextrous USB Type-A Optical 1000 DPI
(show image)
910-001794 Mouse M90 0.00
(excl. VAT)
0 (incl. VAT)
Logitech LGT-M90 Logitech LGT-M90
(show image)
910-001793 LGT-M90 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M100 mouse Office USB Type-A Optical Logitech M100 mouse Office USB Type-A Optical
(show image)
910-001604 M100 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Polska 1 distributor(s)
Disclaimer Logitech Corded M500 mouse Office Right-hand USB Type-A Laser 1000 DPI:
Disclaimer

©2013 Logitech. Logitech, the Logitech logo and other Logitech marks are owned by Logitech and may be registered.
Macintosh, Mac and the Mac logo are trademarks of Apple Computers, Inc. and are registered in the U.S. and other countries. _x000D_
Microsoft, Windows and Windows Vista are either registered trademarks or trademarks of Microsoft Corporation in the United States and/or other countries. _x000D_
All other trademarks are the property of their respective owners.