Brother logo

Brother DCP-9040CN multifunction printer Laser A4 600 x 2400 DPI 20 ppm

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114179
Info modified on:
18 Jan 2024, 17:34:37
Guarantee:
1 year
Long product name Brother DCP-9040CN multifunction printer Laser A4 600 x 2400 DPI 20 ppm:

DCP-9040CN Colour Laser All-in-One

Brother DCP-9040CN multifunction printer Laser A4 600 x 2400 DPI 20 ppm:

The Brother DCP-9040CN offers high quality colour laser printing, copying and scanning in one, efficient space saving unit. This featured packed all-in-one is network ready as standard making for an ideal solution for the business environment.

Short summary description Brother DCP-9040CN multifunction printer Laser A4 600 x 2400 DPI 20 ppm:

Brother DCP-9040CN, Laser, Color printing, 600 x 2400 DPI, Color copying, Color scanning, A4

Long summary description Brother DCP-9040CN multifunction printer Laser A4 600 x 2400 DPI 20 ppm:

Brother DCP-9040CN. Print technology: Laser, Printing: Color printing, Maximum resolution: 600 x 2400 DPI, Print speed (color, normal quality, A4/US Letter): 20 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.