location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Durable Duraview Sign holder A4 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Durable Check ‘Durable’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Duraview
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
497923 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4005546406480
Category:
Metal stands used to hold signs, such as those seen outside shops or inside conference centres.
Sign Holders & Information Stands Check ‘Durable’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Durable: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14343
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Sep 2021 09:05:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Durable Duraview Sign holder A4 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - High quality metal display for tables with DURAFRAME® MAGNETIC frame in silver
  • - Ergonomic reading angle thanks to adjustable display
  • - Quick exchange of information or documents through detachable frame
  • - Can be used in either portrait or landscape format
  • - Assembly kit and instructions included
  • - Dimension in portrait format: 335 x 235 x 150 mm (H x W x D)
  • - Dimension in landscape format: 235 x 320 x 170 mm (H x W x D)
Long product name Durable Duraview Sign holder A4 Silver :
The short editorial description of Durable Duraview Sign holder A4 Silver

Duraview Table A4, silver
More>>>
Short summary description Durable Duraview Sign holder A4 Silver:
This short summary of the Durable Duraview Sign holder A4 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Durable Duraview, Sign holder, A4, Silver, Horizontal/Vertical, 12.6" (320 mm), 6.69" (170 mm)

Long summary description Durable Duraview Sign holder A4 Silver:
This is an auto-generated long summary of Durable Duraview Sign holder A4 Silver based on the first three specs of the first five spec groups.

Durable Duraview. Product type: Sign holder, Format: A4, Product color: Silver. Width: 12.6" (320 mm), Depth: 6.69" (170 mm), Height: 9.25" (235 mm)

Brand Image Article code product Stock Price from
Durable

Durable 8596-19 Sign holder A4 Acrylic Transparent
(show image)
859619 8596-19 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)