location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech 80-200969 tablet case Backpack case Multicolor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80-200969
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-200969
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39577
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2021 10:57:07
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech 80-200969 tablet case Backpack case Multicolor:
This short summary of the VTech 80-200969 tablet case Backpack case Multicolor data-sheet is auto-generated and uses the product title and the first six key specs.

VTech 80-200969, Backpack case

Long summary description VTech 80-200969 tablet case Backpack case Multicolor:
This is an auto-generated long summary of VTech 80-200969 tablet case Backpack case Multicolor based on the first three specs of the first five spec groups.

VTech 80-200969. Case type: Backpack case

Features
Case type *
Backpack case
Product main color *
Multicolor
Weight & dimensions
Width
8.58" (218 mm)
Weight & dimensions
Depth
1.89" (48 mm)
Height
10.2" (260 mm)
Other features
Carrying style
Bag