Canon logo

Canon BCI21C INK TANK COLOR ink cartridge Original

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50675
Info modified on:
04 Apr 2019, 03:58:58
Long product name Canon BCI21C INK TANK COLOR ink cartridge Original:

BCI21C INK TANK COLOR F BJC4000 5000 2000 MULTIPASS NS (MSD)

Canon BCI21C INK TANK COLOR ink cartridge Original:

Canon printers are renowned for quality and results - especially when using genuine Canon supplies. Enjoy a wide range of Canon supplies - there's no time like the present to give your printer the finest it deserves.

Short summary description Canon BCI21C INK TANK COLOR ink cartridge Original:

Canon BCI21C INK TANK COLOR, Original, Inkjet printing, 10 - 80%, 5 - 35 °C, 100 pages per month

Long summary description Canon BCI21C INK TANK COLOR ink cartridge Original:

Canon BCI21C INK TANK COLOR. Type: Original, Print technology: Inkjet printing. Maximum duty cycle: 100 pages per month

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.