location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ONKYO CR-555 22 W 2.0 channels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ONKYO Check ‘ONKYO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CR-555
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR-555DAB (B) show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4961330036830
Category:
Audio/video (AV) receivers receive audio and video signals.
AV Receivers Check ‘ONKYO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ONKYO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73767
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 23:21:34
The date of the most recent change of the data-sheet in Icecat's system
Long product name ONKYO CR-555 22 W 2.0 channels Black :
The short editorial description of ONKYO CR-555 22 W 2.0 channels Black

CD Hi-Fi Mini-Receiver with DAB, 22 W/Ch(4Ω, 1 kHz, 0.4% THD), 192 kHz/24-Bit DAC, 40 FM/AM, Black
More>>>
Short summary description ONKYO CR-555 22 W 2.0 channels Black:
This short summary of the ONKYO CR-555 22 W 2.0 channels Black data-sheet is auto-generated and uses the product title and the first six key specs.

ONKYO CR-555, 22 W, 2.0 channels, 0.4%, 24-bit/192kHz, AAC, MP3, WMA, AM, DAB, DAB+, FM

Long summary description ONKYO CR-555 22 W 2.0 channels Black:
This is an auto-generated long summary of ONKYO CR-555 22 W 2.0 channels Black based on the first three specs of the first five spec groups.

ONKYO CR-555. Power output per channel (20-20KHz@8 Ohm): 22 W, Audio output channels: 2.0 channels, Total Harmonic Distortion (THD): 0.4%. Audio formats supported: AAC, MP3, WMA. Supported radio bands: AM, DAB, DAB+, FM, RDS features: PS, RT. Optical drive type: CD player, Disc types supported: CD

Source Testseek summary Average rating
Reviews
Updated:
2014-09-04 06:28:36
Uk has collected 1 expert review for ONKYO CR-555 22 W 2.0 channels Black and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
stuff.tv
Updated:
2014-09-04 06:28:36
Although there are accompanying Onkyo speakers available, most punters plump for the Wharfedales (9.0s or 9.1s) as more able partners, and they’re exceptional stereo speakers, delivering sky-high sound quality. If you’re a stickler for matchin...
Good Sky-high sound quality if coupled with suggested Wharfedales. Wealth of features.
Bad Accompanying speakers may match but dont do it justice.
Bottom line It’s borderline cheating but those Wharfedale speakers really sing. Big thumbs up...
80%