location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 2760 2.84 oz (80.4 g) Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2760
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002G5P0
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30350
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:19:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia 2760 2.84 oz (80.4 g) Gold
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gold
  • - 128 x 160 pixels
  • - Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 1020 mAh
Long product name Nokia 2760 2.84 oz (80.4 g) Gold :
The short editorial description of Nokia 2760 2.84 oz (80.4 g) Gold

2760 Sandy Gold
More>>>
Short summary description Nokia 2760 2.84 oz (80.4 g) Gold:
This short summary of the Nokia 2760 2.84 oz (80.4 g) Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 2760, Clamshell, 128 x 160 pixels, Bluetooth, 1020 mAh, Gold

Long summary description Nokia 2760 2.84 oz (80.4 g) Gold:
This is an auto-generated long summary of Nokia 2760 2.84 oz (80.4 g) Gold based on the first three specs of the first five spec groups.

Nokia 2760. Form factor: Clamshell. Display resolution: 128 x 160 pixels. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1020 mAh, Standby time (2G): 420 h. Weight: 2.84 oz (80.4 g). Product color: Gold

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 18:26:49
Uk has collected 9 expert reviews for Nokia 2760 80.4 g Gold and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
brighthub.com
Updated:
2013-11-20 18:26:36
The Nokia 2760 was released in May 2007 for both the North American and the world markets. This is a phone for those on a budget as well as those with an eye for class. It comes in a variety of colors and includes a colored external monochrome display...
60%
mobile-review.com US
Updated:
2013-11-20 18:26:42
The lower edge as well as the left-hand spine is free of controls or connectors. The right side plays host to a loudspeaker’s hole. On the upper edge you will locate a charger slot and an audio jack (2.5mm) for plugging in a wired headset. These slo...
0%
tech-faq.com
Updated:
2013-11-20 18:26:45
The Nokia 2760 is a clamshell design phone that offers some of the best reception quality on the market today. It has a VGA camera and a TFT display. It has an internal antenna and an external display. It also has a speakerphone, Java support, Bluetoo...
Good Bluetooth ,Email , Java support...
Bad Poor quality from the camera ,No MP3 player ,Sluggish menus ,Display washes out in the sun...
Bottom line The Nokia 2760 is yet another basic, yet solid phone offered by T-Mobile. While it isn’t overlade with features, it does provide everything that one has come to expect from an affordable, Nokia phone. For the price, around $20, the Nokia 2760 can no...
0%