Nokia logo

Nokia 1680 classic 2.57 oz (73 g) Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23474
Info modified on:
26 Feb 2024, 15:20:57
Long product name Nokia 1680 classic 2.57 oz (73 g) Black:

Nokia 1680 classic Black

Short summary description Nokia 1680 classic 2.57 oz (73 g) Black:

Nokia 1680 classic, Bar, 128 x 160 pixels, 700 mAh, Black

Long summary description Nokia 1680 classic 2.57 oz (73 g) Black:

Nokia 1680 classic. Form factor: Bar. Display resolution: 128 x 160 pixels. Battery capacity: 700 mAh, Standby time (2G): 424 h. Weight: 2.57 oz (73 g). Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.