location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TEAC MP-255 4 GB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TEAC Check ‘TEAC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP-255
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MP255GB4
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘TEAC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TEAC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34042
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:40:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TEAC MP-255 4 GB Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Firmware upgradeable
  • - Flash memory 4 GB
  • - LCD 1.8" 160 x 128 pixels
  • - Audio formats supported: MP3, WMA
  • - Built-in speaker(s) Equalizer
  • - FM radio Voice recording
  • - Continuous audio playback time: 10 h Lithium Polymer (LiPo)
Long product name TEAC MP-255 4 GB Black :
The short editorial description of TEAC MP-255 4 GB Black

MP255 - 4GB, MP4, Micro SD, 1.8" LCD
More>>>
Short summary description TEAC MP-255 4 GB Black:
This short summary of the TEAC MP-255 4 GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

TEAC MP-255, 4 GB, LCD, FM radio, 1.08 oz (30.5 g), Black

Long summary description TEAC MP-255 4 GB Black:
This is an auto-generated long summary of TEAC MP-255 4 GB Black based on the first three specs of the first five spec groups.

TEAC MP-255. Total storage capacity: 4 GB. Display: LCD. FM radio. Built-in speaker(s). Voice recording. Continuous audio playback time: 10 h. Weight: 1.08 oz (30.5 g). Product color: Black

Brand Image Article code product Stock Price from
TEAC

TEAC 2GB MP-275 Black
(show image)
MP-275-2GB 2GB MP-275 0.00
(excl. VAT)
0 (incl. VAT)
TEAC

TEAC 4GB MP-275 Black
(show image)
MP-275-4GB 4GB MP-275 0.00
(excl. VAT)
0 (incl. VAT)
TEAC

TEAC MP-211 8 GB Black
(show image)
MP2118GB MP-211 0.00
(excl. VAT)
0 (incl. VAT)
TEAC

TEAC MP-460 2 GB Black
(show image)
MP460GB4 MP-460 0.00
(excl. VAT)
0 (incl. VAT)
TEAC

TEAC MP-370 SD 2 GB Black
(show image)
MP370GB2SD MP-370 SD 0.00
(excl. VAT)
0 (incl. VAT)
TEAC

TEAC MP-211 2 GB Black
(show image)
MP211GB2 MP-211 0.00
(excl. VAT)
0 (incl. VAT)
TEAC

TEAC MP-255 2 GB Black
(show image)
MP-255-2GB MP-255 0.00
(excl. VAT)
0 (incl. VAT)
TEAC

TEAC MP-480 2 GB Black
(show image)
MP-480-2GB MP-480 0.00
(excl. VAT)
0 (incl. VAT)
TEAC

TEAC MP-480 4 GB Black
(show image)
MP-480-4GB MP-480 0.00
(excl. VAT)
0 (incl. VAT)
TEAC

TEAC MP-255 8 GB Black
(show image)
MP-255-8GB MP-255 0.00
(excl. VAT)
0 (incl. VAT)