location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JBL ON Tour 3 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JBL Check ‘JBL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ON Tour
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ON-TOUR-FUCSIA
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JBL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10508
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 May 2019 09:03:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points JBL ON Tour 3 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3 W
  • - 100 - 20000 Hz 80 dB
  • - AAA Nickel-Metal Hydride (NiMH) 24 h
More>>>
Short summary description JBL ON Tour 3 W:
This short summary of the JBL ON Tour 3 W data-sheet is auto-generated and uses the product title and the first six key specs.

JBL ON Tour, 2.1 channels, Neodymium, 3 W, 100 - 20000 Hz, 10000 Ω, 80 dB

Long summary description JBL ON Tour 3 W:
This is an auto-generated long summary of JBL ON Tour 3 W based on the first three specs of the first five spec groups.

JBL ON Tour. Audio output channels: 2.1 channels, Magnet type: Neodymium. RMS rated power: 3 W, Frequency range: 100 - 20000 Hz, Impedance: 10000 Ω. Battery type: AAA, Battery technology: Nickel-Metal Hydride (NiMH), Battery life (max): 24 h. Weight: 12.3 oz (350 g). Dimensions (WxDxH): 6.89 x 3.46 x 1.38" (175 x 88 x 35 mm), Power requirements: 100 – 230 Vac, 50 – 60 Hz, Type: Portable speakers

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 19:39:57
Uk has collected 8 expert reviews for JBL ON Tour 3 W and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-07-31 19:39:56
Using earphones to listen to music on your MP3 player can be antisocial, but if you really want to annoy everyone on the train, you need a pair of travel speakers. Made in smart white plastic that matches an iPod, these speakers from JBL might be ju...
80%
ign.com
Updated:
2011-07-31 19:39:56
0%
macnn.com
Updated:
2011-07-31 19:39:56
iPod and accessories are the gifts of choice this holiday season. While the sound quality of the iPod with headphones is superb, not everyone likes earbuds, and some even want to share their listening experience. Sharing the sound means adding a speake...
Good Stylish and runs on batteries or AC power. Easy to transport in supplied cloth bag. Sliding top protects speakers and minimizes storage space.
Bad Lacks good bass. Small size places limits on achievable sound quality.
Bottom line iPod and accessories are the gifts of choice this holiday season. While the sound quality of the iPod with headphones is superb, not everyone likes earbuds, and some even want to share their listening experience. Sharing the sound means adding a speake...
70%
macworld.com
Updated:
2011-07-31 19:39:56
Supported iPod Models: 1st-Generation (Physical Scroll Wheel) 2nd-Generation (Touch Scroll Wheel) 3rd-Generation (4 Horizontal Buttons) 4th-Generation (Click Wheel) iPod mini iPod color/iPod photo iPod Shuffle iPod nano...
80%
ilounge.com
Updated:
2011-07-31 19:39:57
Until late last year, the portable iPod speaker category was all but owned by Altec Lansing’s inMotion series, which fold into small flat packages, sound pretty good, and run off of batteries. In recent months, the inMotions have seen challengers su...
80%
the-gadgeteer.com
Updated:
2011-07-31 19:39:57
Product Requirements:Device:Any audio device with a 3.5mm earphone connector...
0%
gadgetmac.com
Updated:
2013-04-19 05:14:52
Palm-sized speakers are gaining more and more popularity for their ultra-portable convenience and the affordable price. Everyone wants a little piece of the portable flavored cake, and companies know it. In between the well established players such as...
60%
Brand Image Article code product Stock Price from
JBL

JBL ON Tour Black 3 W
(show image)
ON-TOURBK ON Tour 0.00
(excl. VAT)
0 (incl. VAT)
JBL

JBL ON Tour Black 3 W
(show image)
JBLONTOURXTBLKE ON Tour 0.00
(excl. VAT)
0 (incl. VAT)
JBL

JBL ON Tour Black 3 W
(show image)
ON-TOURB ON Tour 0.00
(excl. VAT)
0 (incl. VAT)
JBL

JBL On Tour White 3 W
(show image)
ONTOURWHT On Tour 0.00
(excl. VAT)
0 (incl. VAT)
JBL

JBL ON Tour - Portable Music Box White 3 W
(show image)
ON-TOUR ON Tour - Portable Music Box 0.00
(excl. VAT)
0 (incl. VAT)