NEC logo

NEC SpectraView Reference 302 LED display 30" 2560 x 1600 pixels Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93769
Info modified on:
31 May 2024, 09:35:17
Guarantee:
3 years
Long product name NEC SpectraView Reference 302 LED display 30" 2560 x 1600 pixels Black:

30" AH-IPS, 2560 x 1600, 16:10, 340 cd/m2, 6ms, DVI-D/HDMI/Mini DisplayPort/DisplayPort, VESA, Black

Short summary description NEC SpectraView Reference 302 LED display 30" 2560 x 1600 pixels Black:

NEC SpectraView Reference 302, 30", 2560 x 1600 pixels, LED, LED, 6 ms, Black

Long summary description NEC SpectraView Reference 302 LED display 30" 2560 x 1600 pixels Black:

NEC SpectraView Reference 302. Display diagonal: 30", Display resolution: 2560 x 1600 pixels, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.