location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp DKAP7NR 2.1 channels 4.4 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DKAP7NR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DK-AP7N-R
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89325
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sharp DKAP7NR 2.1 channels 4.4 W :
The short editorial description of Sharp DKAP7NR 2.1 channels 4.4 W

DKAP7NR iPod Docking Station (Red)
More>>>
Sharp DKAP7NR 2.1 channels 4.4 W:
The official marketing text of Sharp DKAP7NR 2.1 channels 4.4 W as supplied by the manufacturer

Powerful (4.4W RMS) 2.1 channel portable speaker system in RED, which plays and charges up to 4th generation I Pod. Built-in subwoofer incorporating HDSS technology, Video Out terminal. Plays any other format of MP3 through Aux-in jack. DC or battery operation. Includes carry case.

- 2.1 channel portable speaker system.
- Plays and charges up to 4th gen. iPod.
- Built-in subwoofer with HDSS technology.
- Video Out terminal.
- Plays other MP3 through Aux-in jack.
- DC or battery operation.
- Includes carry case.
- 4.4W RMS.

Short summary description Sharp DKAP7NR 2.1 channels 4.4 W:
This short summary of the Sharp DKAP7NR 2.1 channels 4.4 W data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp DKAP7NR, 2.1 channels, 4.4 W, 20.3 oz (576 g), iPod, 7.8 x 2.75 x 3.03" (198 x 69.8 x 77 mm)

Long summary description Sharp DKAP7NR 2.1 channels 4.4 W:
This is an auto-generated long summary of Sharp DKAP7NR 2.1 channels 4.4 W based on the first three specs of the first five spec groups.

Sharp DKAP7NR. Audio output channels: 2.1 channels, RMS rated power: 4.4 W. Weight: 20.3 oz (576 g). Compatible products: iPod, Dimensions (WxDxH): 7.8 x 2.75 x 3.03" (198 x 69.8 x 77 mm)

Audio
Audio output channels *
2.1 channels
RMS rated power *
4.4 W
Performance
Alarm clock
No
Radio
FM radio *
No
Weight & dimensions
Weight
20.3 oz (576 g)
Other features
Compatible products
iPod
Dimensions (WxDxH)
7.8 x 2.75 x 3.03" (198 x 69.8 x 77 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 05:26:46
Uk has collected 1 expert review for Sharp DKAP7NR 2.1 channels 4.4 W and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Brand Image Article code product Stock Price from
Sharp DK-AP7N-S docking speaker 2.1 channels 4.4 W Silver Sharp DK-AP7N-S docking speaker 2.1 channels 4.4 W Silver
(show image)
DK-AP7N-S DK-AP7N-S