location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com HSB2535SATBK drive bay panel Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dual Bay 5.25" Trayless Hot Swap Mobile Rack Backplane for 2.5" and 3.5" SATA/SAS HDD or SSD with Fan
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HSB2535SATBK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030853668 show
Category:
A drive bay is a standard area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed.
Drive Bay Panels Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169147
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:40:17
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 Year Warranty
Long product name StarTech.com HSB2535SATBK drive bay panel Black :
The short editorial description of StarTech.com HSB2535SATBK drive bay panel Black

StarTech.com Dual Bay 5.25" Trayless Hot Swap Mobile Rack Backplane for 2.5" and 3.5" SATA/SAS HDD or SSD with Fan
More>>>
StarTech.com HSB2535SATBK drive bay panel Black:
The official marketing text of StarTech.com HSB2535SATBK drive bay panel Black as supplied by the manufacturer

Easily connect and hot swap dual 2.5” and 3.5” SATA/SAS hard drives from a 5.25” bay

The HSB2535SATBK Removable 2-drive backplane lets you quickly install and hot-swap drives from the front of your computer, by turning a 5.25" bay into a hot-swappable SATA/SAS interface for you to connect a 3.5” SATA hard drive (HDD) and/or a 2.5” SATA hard drive or solid state drive (SSD).

The hard drive bay interfaces with SATA/SAS, offering two trayless hard drive bays and can be mounted into any 5.25" front bay, to provide a hot-swappable mobile rack. The bays feature ejection levers which allow drives to be installed and removed quickly from the computer system, providing a convenient way to create backups that can then be removed for safekeeping, archiving, or external portable access.

For added versatility the backplane provides support for both SATA and SAS interfaces, an ideal accommodation for enterprise system integration. Plus, to help prevent drive failure, the bay provides excellent heat dissipation with a built-in fan and slotted aluminum enclosure.

The StarTech.com Advantage

- Maximize storage space, with two hard drives in a single 5.25" bay
- Wide compatibility for system integration with support for SATA and SAS drive interfaces
- Optimum drive operating temperatures, with built-in cooling fan

Short summary description StarTech.com HSB2535SATBK drive bay panel Black:
This short summary of the StarTech.com HSB2535SATBK drive bay panel Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com HSB2535SATBK, Black, 1 fan(s), 1.97" (5 cm), 6 Gbit/s, Activity, HDD, SSD, 7.19" (182.6 mm)

Long summary description StarTech.com HSB2535SATBK drive bay panel Black:
This is an auto-generated long summary of StarTech.com HSB2535SATBK drive bay panel Black based on the first three specs of the first five spec groups.

StarTech.com HSB2535SATBK. Product color: Black, Number of fans: 1 fan(s), Fan diameter: 1.97" (5 cm). Width: 7.19" (182.6 mm), Depth: 5.83" (148 mm), Height: 1.65" (42 mm). Package weight: 24.4 oz (693 g). Cables included: SATA

Features
Product color
Black
Number of fans
1 fan(s)
Fan diameter
1.97" (5 cm)
Data transfer rate
6 Gbit/s
LED indicators
Activity, HDD, SSD
Ports & interfaces
eSATA ports quantity
2
Weight & dimensions
Width
7.19" (182.6 mm)
Depth
5.83" (148 mm)
Height
1.65" (42 mm)
Weight
18.3 oz (520 g)
Packaging data
Package weight
24.4 oz (693 g)
Packaging content
Cables included
SATA
Operational conditions
Storage temperature (T-T)
-20 - 50 °C
Operating temperature (T-T)
-5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)