location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Datalogic QuickScan I QD2100 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Datalogic Check ‘Datalogic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QuickScan I QD2100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QD2130-BK show
Show alternative article codes used in the online market place
Category:
Electronic device for reading printed barcodes.
Barcode Readers Check ‘Datalogic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Datalogic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13805
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Datalogic QuickScan I QD2100 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Working distance: 0.787" (2 cm)
  • - Standard interfaces: RS-232, USB, Keyboard wedge
Long product name Datalogic QuickScan I QD2100 Black :
The short editorial description of Datalogic QuickScan I QD2100 Black

QuickScan Imager Black, KBW, USB, Wand, RS-232 scanner
More>>>
Short summary description Datalogic QuickScan I QD2100 Black:
This short summary of the Datalogic QuickScan I QD2100 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Datalogic QuickScan I QD2100, 0.787" (2 cm), 610 nm, 1D / GS1 DataBar China Post GS1 DataBar Expanded/ Stacked/ Stacked Omnidirectional, 8 sec/page, -65 - 65°, RS-232, USB, Keyboard wedge

Long summary description Datalogic QuickScan I QD2100 Black:
This is an auto-generated long summary of Datalogic QuickScan I QD2100 Black based on the first three specs of the first five spec groups.

Datalogic QuickScan I QD2100. Working distance: 0.787" (2 cm), Wavelength: 610 nm, Decoding standards: 1D / GS1 DataBar China Post GS1 DataBar Expanded/ Stacked/ Stacked Omnidirectional. Standard interfaces: RS-232, USB, Keyboard wedge. Product color: Black. Input voltage: 5 V, Power consumption: 340 mA. Weight: 4.3 oz (121.9 g)