location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark #28 + #29 Twin Pack ink cartridge 2 pc(s) Original Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
#28 + #29 Twin Pack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18C1520B
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23966
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 May 2020 15:04:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark #28 + #29 Twin Pack ink cartridge 2 pc(s) Original Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - 2 pc(s)
Long product name Lexmark #28 + #29 Twin Pack ink cartridge 2 pc(s) Original Black, Cyan, Magenta, Yellow :
The short editorial description of Lexmark #28 + #29 Twin Pack ink cartridge 2 pc(s) Original Black, Cyan, Magenta, Yellow

Twin-Pack 28, 29 Black and Colour Return Programme Print Cartridges
More>>>
Lexmark #28 + #29 Twin Pack ink cartridge 2 pc(s) Original Black, Cyan, Magenta, Yellow:
The official marketing text of Lexmark #28 + #29 Twin Pack ink cartridge 2 pc(s) Original Black, Cyan, Magenta, Yellow as supplied by the manufacturer

Fast, High Quality Prints
These high-resolution black and color cartridges use Lexmark's exclusive pigmented black and dye-based color ink. This ink coupled with an increased number of printhead nozzles and swath size, enables consumers to consistently produce high-qualityprints at unprecedented print speeds.

Increased Reliability
This cartrige contains redundant nozzles, which help ensure consistent print quality. Nozzles are laid out in pairs, so if one becomes clogged or fails, the other continues to print.

Lexmark Return Program
The #28 black and #29 color cartridges reflect a $4 up-front discount (discount reflects the difference between Lexmark's suggested street prices for the equivalent cartridges; actual cartridge prices and effective discount may vary based on reseller pricing and promotions) compared to alternative cartridges in exchange for agreeing to return the used cartridges only to Lexmark for remanufacturing or recycling.

Uses
Print business quality text and graphic documents with high visual impact due to sharper black inks.

Compatibilities: Lexmark X2500, Lexmark X2510, Lexmark X2530, Lexmark X2550, Lexmark X5490, Lexmark X5495, Lexmark X5070, Lexmark X5075, Lexmark Z1300, Lexmark Z1320, Lexmark Z845.

Short summary description Lexmark #28 + #29 Twin Pack ink cartridge 2 pc(s) Original Black, Cyan, Magenta, Yellow:
This short summary of the Lexmark #28 + #29 Twin Pack ink cartridge 2 pc(s) Original Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark #28 + #29 Twin Pack, Black, Cyan, Magenta, Yellow, 2 pc(s), Multi pack

Long summary description Lexmark #28 + #29 Twin Pack ink cartridge 2 pc(s) Original Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of Lexmark #28 + #29 Twin Pack ink cartridge 2 pc(s) Original Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Lexmark #28 + #29 Twin Pack. Supply type: Multi pack, Printing colors: Black, Cyan, Magenta, Yellow, Quantity per pack: 2 pc(s)

Features
Print technology
Inkjet printing
Compatibility *
X2500, X2510, X2530, X2550, X5490, X5495, X5070, X5075, Z1300, Z1320, Z845
Quantity per pack *
2 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Black, Cyan, Magenta, Yellow
Features
Supply type *
Multi pack
Color
Yes
Printing material shelf life
2 year(s)
Weight & dimensions
Width
1.57" (40 mm)
Depth
3.54" (90 mm)
Height
5.51" (140 mm)
Weight
3.53 oz (100 g)
Country Distributor
Polska 1 distributor(s)