location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Biz 2300 Duo USB UC Headset Wired Head-band Office/Call center USB Type-A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra BIZ 2300 Duo, USB, UC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2399-829-109 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0706487014492 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 214060
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Biz 2300 Duo USB UC Headset Wired Head-band Office/Call center USB Type-A Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Boom arm can be rotated 360 degrees with zero risk of breaking. We call this FreeSpin™.
  • - HD voice technology makes sure you clearly understand the other party
  • - Kevlar®-reinforced cord is built to withstand the contact center environment and is protected against office chair wheels, sharp objects and daily use
  • - Specially designed “air shock” noise cancelling mic filters out sharp breathing sounds and popping noises often heard in conversations.
Guarantee: 2 year
Long product name Jabra Biz 2300 Duo USB UC Headset Wired Head-band Office/Call center USB Type-A Black :
The short editorial description of Jabra Biz 2300 Duo USB UC Headset Wired Head-band Office/Call center USB Type-A Black

Jabra BIZ 2300 Duo, USB, UC
More>>>
Jabra Biz 2300 Duo USB UC Headset Wired Head-band Office/Call center USB Type-A Black:
The official marketing text of Jabra Biz 2300 Duo USB UC Headset Wired Head-band Office/Call center USB Type-A Black as supplied by the manufacturer

Your contact centre agents are your brand ambassadors, so give them the tool to sound as clear as your brand. In Jabra’s Biz™ 2300, world-class sound meets world-class durability in an exceptionally comfortable and stylish corded headset – keeping both your agents and your customers happy.Jabra Biz™ 2300 USB UC Duo is a stereo headset that provides USB connectivity to all leading UC applications and softphones.

Jabra Biz™ 2300 USB UC Duo is a stereo headset that provides USB connectivity to all leading UC applications and softphones.

Short summary description Jabra Biz 2300 Duo USB UC Headset Wired Head-band Office/Call center USB Type-A Black:
This short summary of the Jabra Biz 2300 Duo USB UC Headset Wired Head-band Office/Call center USB Type-A Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Biz 2300 Duo USB UC, Wired, Office/Call center, 150 - 4500 Hz, 2.29 oz (65 g), Headset, Black

Long summary description Jabra Biz 2300 Duo USB UC Headset Wired Head-band Office/Call center USB Type-A Black:
This is an auto-generated long summary of Jabra Biz 2300 Duo USB UC Headset Wired Head-band Office/Call center USB Type-A Black based on the first three specs of the first five spec groups.

Jabra Biz 2300 Duo USB UC. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Headphone frequency: 150 - 4500 Hz. Cable length: 92.5" (2.35 m). Weight: 2.29 oz (65 g). Product color: Black

A headset that’s built to last

The Jabra Biz 2300 is built to survive in a high-performing contact centre, meaning fewer headset replacements and less downtime for you and your team and lower total cost of ownership.

Reinforced cord is built to withstand the contact centre environment and is protected against office chair wheels, sharp objects and daily use
The boom-arm can be rotated 360 degrees with zero risk of breaking. We call this FreeSpin™.

World-class sound

Lifelike conversations and higher customer satisfaction require both great, ambient-noise reducing sound in the agent's ears, and a noise-cancelling microphone that also avoids air shocks. The Jabra Biz 2300 has both.

HD Voice technology makes sure you clearly understand the other party
The speakers reduce ambient noise, so you can focus on the call
Specially designed “air shock” noise-cancelling mic filters out sharp breathing sounds and popping noises often heard in conversations.

Air shock microphone

When the microphone is close to the mouth of the user, there is a risk of respiratory noise. To reduce this, the microphone is designed aerodynamically and with many small holes instead of one larger hole. In addition, foam is included on the inside of the microphone. Overall, it reduces the penetration of air shocks to the microphone, which optimises the call quality.

Purpose built for the contact centre

Jabra’s Biz 2300 is designed to work out of the box with leading deskphones, softphone and contact centre technologies, ensuring crystal clear, stress-free customer interactions.

A UC headset with easy in-line call management

The Jabra Biz™ 2300 is a UC headset that features an intuitive, in-line call controller for greater productivity and convenience. Large buttons with LED indicators make it easy for agents to pick up or end calls, put callers on or take them off hold, set volume levels or put the call on mute. Plus, all buttons are user-programmable.

All-day comfort for agents

Extremely lightweight and unobtrusive design means lowered agent fatigue and more productive calls.

Weighs just 49 grams in the mono version, and just 68 grams in duo
The adjustable headband and microphone boom-arm let you find the perfect fit
The control unit lets you change volume, mute your calls and more
PeakStop™ technology removes sudden loud sounds or tones before they reach your ears: Any sound above 118 db is filtered out.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product color *
Black
Operating keys
Volume +, Volume -
Volume control
Button
Control unit type
In-line control unit
Control type
Buttons
Cable length
92.5" (2.35 m)
Cable color
Black
LED indicators
Yes
Sound pressure level (max)
118 dB
Music playback
Yes
HD voice
Yes
Plug and Play
Yes
Country of origin
China
Certification
CE, FCC, UL, cUL,EAC, RCM, KCC, RoHS, REACH
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
USB connector
USB Type-A
Bluetooth profiles
A2DP
Headphones
Maximum input power
10 mW
Ear coupling *
Supraaural
Headphone frequency
150 - 4500 Hz
Impedance
32 Ω
Headphone sensitivity
93 dB
Driver unit
1.1" (2.8 cm)
Noise canceling
Yes
Microphone
Microphone type *
Boom
Microphone frequency
100 - 10000 Hz
Microphone sensitivity
-30 dB
Microphone direction type
Unidirectional
Folding microphone
Yes
Microphone noise-canceling
Yes
Microphone mute
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
5.55" (141 mm)
Depth
7.2" (183 mm)
Height
2.64" (67 mm)
Weight
2.29 oz (65 g)
Packaging data
Package width
5.71" (145 mm)
Package depth
2.76" (70 mm)
Package height
7.48" (190 mm)
Package weight
6.7 oz (190 g)
Packaging content
Quick start guide
Yes
Warranty card
Yes
Safety sheet
Yes
Ear pads
Yes
Ear pad material
Faux leather
Quantity
1
Logistics data
Harmonized System (HS) code
85183000
Master (outer) case width
19.5" (495 mm)
Master (outer) case length
11.5" (293 mm)
Master (outer) case height
23.3" (592 mm)
Master (outer) case weight
25.8 lbs (11.7 kg)
Quantity per master (outer) case
56 pc(s)
Supplier features
Material
Acrylonitrile styrene acrylate (ASA), Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC)
Other features
Call management
Yes
Equalizer
Yes
Weight (with microphone and cable)
4.06 oz (115 g)
Digital Signal Processing (DSP)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-04-26 13:55:51
Uk has collected 10 expert reviews for Jabra BIZ 2300 Duo, USB, UC and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techpatrl.com
Updated:
2016-12-29 19:01:37
The enterprise brand Jabra has sent us this review unit – the Jabra Biz 2300 series, a USB UC duo model. Better used in a call center, Biz 2300 has minimal design, non-bending micrphone, plastic housing, replaceable foam ear cushion, corded USB with in-li...
Bottom line If you are in need of a industry standard headset for your contact center, and if you have budget for a high quality headset, go for Jabra Biz 2300 series. It is built to last, very lightweight and the crystal clear audio. There is only one problem I can...
0%
Brand Image Article code product Stock Price from
Jabra Biz 2300 Duo Headset Wired Head-band Office/Call center USB Type-C Bluetooth Black Jabra Biz 2300 Duo Headset Wired Head-band Office/Call center USB Type-C Bluetooth Black
(show image)
2399-829-189 Jabra Biz 2300 Duo USB-C UC 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Biz 2300 Duo Headset Wired Head-band Office/Call center USB Type-C Bluetooth Black Jabra Biz 2300 Duo Headset Wired Head-band Office/Call center USB Type-C Bluetooth Black
(show image)
2399-823-189 Jabra Biz 2300 Duo USB-C MS 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 2300 Headset Wired Head-band Office/Call center USB Type-C Bluetooth Black Jabra 2300 Headset Wired Head-band Office/Call center USB Type-C Bluetooth Black
(show image)
2393-829-189 Biz 2300 Mono, USB-C, UC 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Biz 2300 Headset Wired Head-band Office/Call center USB Type-C Bluetooth Black Jabra Biz 2300 Headset Wired Head-band Office/Call center USB Type-C Bluetooth Black
(show image)
2393-823-189 Jabra Biz 2300 Mono USB-C MS 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 2389-820-109 headphones/headset Wired Head-band Office/Call center Bluetooth Black Jabra 2389-820-109 headphones/headset Wired Head-band Office/Call center Bluetooth Black
(show image)
2389-820-109 Jabra Biz 2300 QD, Wideband, Duo 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Biz 2300 QD Headset Wired Head-band Office/Call center Bluetooth Black Jabra Biz 2300 QD Headset Wired Head-band Office/Call center Bluetooth Black
(show image)
2383-820-109 Jabra Biz 2300 QD, Wideband, Mono 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BIZ 2300 USB Microsoft Lync Duo Headset Wired Head-band Office/Call center USB Type-A Black Jabra BIZ 2300 USB Microsoft Lync Duo Headset Wired Head-band Office/Call center USB Type-A Black
(show image)
2399-823-109 Jabra BIZ 2300 Duo, USB, MS 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Biz 2300 USB Microsoft Lync Mono Headset Wired Head-band Office/Call center USB Type-A Black Jabra Biz 2300 USB Microsoft Lync Mono Headset Wired Head-band Office/Call center USB Type-A Black
(show image)
2393-823-109 Jabra BIZ 2300 Mono, USB, MS 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Biz 2300 QD Duo Siemens Headset Wired Head-band Office/Call center Bluetooth Black Jabra Biz 2300 QD Duo Siemens Headset Wired Head-band Office/Call center Bluetooth Black
(show image)
2309-825-109 Jabra BIZ 2300 Duo, NC, Bal 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Biz 2300 QD Siemens Headset Wired Head-band Office/Call center Bluetooth Black Jabra Biz 2300 QD Siemens Headset Wired Head-band Office/Call center Bluetooth Black
(show image)
2303-825-109 Jabra BIZ 2300 Mono, NC, Bal 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 10 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Sverige 3 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
Suomi 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)