location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nilox NX-Mini1 1 GB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nilox Check ‘Nilox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NX-Mini1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13NXM30401001
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Nilox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nilox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14748
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:40:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nilox NX-Mini1 1 GB Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hard disk drive 1 GB
  • - Audio formats supported: WAV
  • - 85 dB
  • - Continuous audio playback time: 6 h AAA
More>>>
Short summary description Nilox NX-Mini1 1 GB Black:
This short summary of the Nilox NX-Mini1 1 GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Nilox NX-Mini1, 1 GB, 1.59 oz (45 g), Black

Long summary description Nilox NX-Mini1 1 GB Black:
This is an auto-generated long summary of Nilox NX-Mini1 1 GB Black based on the first three specs of the first five spec groups.

Nilox NX-Mini1. Total storage capacity: 1 GB. Continuous audio playback time: 6 h. Weight: 1.59 oz (45 g). Product color: Black

Brand Image Article code product Stock Price from
Nilox

Nilox NX-PL2 2 GB Silver
(show image)
MP3-PL-USB2 NX-PL2 0.00
(excl. VAT)
0 (incl. VAT)
Nilox

Nilox NX-PL1 2 GB Silver
(show image)
MP3-PL-USB NX-PL1 0.00
(excl. VAT)
0 (incl. VAT)
Nilox

Nilox NX-PL2 2 GB White
(show image)
13NXM30002001 NX-PL2 0.00
(excl. VAT)
0 (incl. VAT)
Nilox

Nilox NX-PL1 1 GB White
(show image)
13NXM30001001 NX-PL1 0.00
(excl. VAT)
0 (incl. VAT)
Nilox

Nilox NX-SP2 2 GB
(show image)
13NXM30002002 NX-SP2 0.00
(excl. VAT)
0 (incl. VAT)
Nilox

Nilox NX-SP1 1 GB
(show image)
13NXM30001002 NX-SP1 0.00
(excl. VAT)
0 (incl. VAT)
Nilox

Nilox NX-Mini2 2 GB Black
(show image)
13NXM30402001 NX-Mini2 0.00
(excl. VAT)
0 (incl. VAT)