location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu fi-6670 ADF scanner 600 x 600 DPI A3 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
fi-6670
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA03576-B661
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122649
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:34:36
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Scanner Family EN (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Scanner Summary EN (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu fi-6670 ADF scanner 600 x 600 DPI A3 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: ADF scanner 600 x 600 DPI
  • - Color scanning Duplex scanning
  • - A3
  • - Maximum scan size: 11.7 x 120" (297 x 3048 mm) Sensor type: CCD
  • - USB port
  • - Power supply type: AC 130 W
Guarantee: 1 Year Onsite Service within next working day with full spare parts kit; Hotline and Online support; parts, labour and shipping included
Long product name Fujitsu fi-6670 ADF scanner 600 x 600 DPI A3 Black, White :
The short editorial description of Fujitsu fi-6670 ADF scanner 600 x 600 DPI A3 Black, White

fi-6670 - A3-A8, CCD, 600x600, SCSI, USB 2.0, 17kg
More>>>
Fujitsu fi-6670 ADF scanner 600 x 600 DPI A3 Black, White:
The official marketing text of Fujitsu fi-6670 ADF scanner 600 x 600 DPI A3 Black, White as supplied by the manufacturer

Fast 90ppm/180ipm scanning with intelligent functions and software image enhancement for batch-scan productivity. Compact and convenient design makes this the ideal choice, either as the central production scanner in small businesses or as departmental scanners in medium-sized organisations.

The 90ppm / 180ipm capable (A4, Landscape, 200 dpi) fi-6670 is amongst the fastest scanners in its class, with the ability to continuously scan document batches of up to 200 sheets containing paper of different weights, quality and sizes. It can even scan paper up to 3m long, enabling digitization of electrocardiograms, instrumental data readings and other long documents.

Paper scanning speeds of 80ppm and 160ipm are achievable at 300dpi and higher resolutions of up to 600dpi are achievable.

The fi-6670 is impressively compact with dimensions of 300 x 641 x 432 mm (H x W x D) and weighs just 17kg. Efficient connectivity is enabled through a dual SCSI/USB 2.0 interface.

Intelligent functions for efficient operation
fi-6670's intelligent multi-feed function simplifies pre-scanning preparation and improves efficiency by identifying documents that tend to trigger false multi-feed alerts,The fi-6670 comes loaded with features allowing the scanner to work autonomously as a true batch document scanner.

Intelligent multi-feed function simplifies pre-scanning preparation and improves efficiency by identifying documents that tend to trigger false multi-feed alerts, such as documents with photos or sticky notes attached. Additionally, continuous uninterrupted scanning is achievable owing to the fact that paper is fed from the bottom of the stack allowing for more paper to added during the scanning process.

Trapezoid-shaped and tab attached document cropping / punch hole removal functionality
The fi-6670 scans trapezoid-shaped documents across their full width, as well as ensuring that index tab and sticky note attached documents are scanned in their entirety. In addition, the fi-6670 s removes the circular and angular punch hole representations that are created from scanning loose-leaf sheets, courier service forms and other similar documents.

Straight paper path: virtually eliminates paper jams while permitting a greater diversity of paper types.

Dust resistant sealed optical units
Sealed optical units in the fi-6670 guarantee that image quality is maintained, even in the most demanding environments such as factories and warehouses.

The fi-6670 can be used to apply virtual imprints onto the document images, including information about date and time of scanning.

Easy positioning
fi-6670 is compact and flexible to locateExtremely compact design, with retractable operating panels located on the left and right side of the unit permits the scanner to be placed against a wall or in a corner without affecting performance or reducing operational comfort. This also ensures equal ease of use for left and right-handed operators.

PaperStream IP – high quality image processing
Built on TWAIN / ISIS standards, PaperStream IP is the scanner driver for Fujitsu fi-series image scanners. With its advanced black and white and colour processing, a range of documents can be automatically and easily converted into image data suitable for complex post capture processing -producing for example highly accurate OCR results. High quality image data can be created without defining scanner settings in advance, as PaperStream IP will aim to optimise this automatically for every sheet.

PaperStream Capture – enhanced batch scanning
PaperStream Capture enhances the data capture process from adjusting scanning settings to performing batch scanning, verifying data and releasing to directories, repositories or subsequent process routines. Users can complete data capture tasks easily with the extremely user-friendly graphical user interface (GUI). Moving scanned batches into a queue for later retrieval is possible as well.

Seamless linkage with PaperStream IP provides for high quality image processing and simplified batch scanning operation at the same time.

Short summary description Fujitsu fi-6670 ADF scanner 600 x 600 DPI A3 Black, White:
This short summary of the Fujitsu fi-6670 ADF scanner 600 x 600 DPI A3 Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu fi-6670, 11.7 x 120" (297 x 3048 mm), 600 x 600 DPI, 24 bit, 24 bit, 80 ppm, 160 ipm

Long summary description Fujitsu fi-6670 ADF scanner 600 x 600 DPI A3 Black, White:
This is an auto-generated long summary of Fujitsu fi-6670 ADF scanner 600 x 600 DPI A3 Black, White based on the first three specs of the first five spec groups.

Fujitsu fi-6670. Maximum scan size: 11.7 x 120" (297 x 3048 mm), Optical scanning resolution: 600 x 600 DPI, Input color depth: 24 bit. Scanner type: ADF scanner, Product color: Black, White. Sensor type: CCD, Daily duty cycle (max): 15000 pages, Light source: WCC DL. Auto document feeder (ADF) input capacity: 200 sheets. Maximum ISO A-series paper size: A3, ISO A-series sizes (A0...A9): A3, A4, A5, A6, A7, A8, Auto Document Feeder (ADF) media weight: 31 - 209 g/m²

Scanning
Maximum scan size *
11.7 x 120" (297 x 3048 mm)
Optical scanning resolution *
600 x 600 DPI
Color scanning
Yes
Duplex scanning *
Yes
Input color depth
24 bit
Output color depth
24 bit
Film scanning
No
Grayscale levels
1024
ADF scan speed (b/w, A4)
80 ppm
Duplex ADF scan speed (b/w, A4)
160 ipm
Black/white scanning color modes
Grayscale, Monochrome
Design
Scanner type *
ADF scanner
Product color *
Black, White
Built-in display *
No
Performance
Sensor type *
CCD
Light source
WCC DL
Daily duty cycle (max) *
15000 pages
Scan drivers
ISIS, TWAIN
Input capacity
Auto document feeder (ADF) input capacity
200 sheets
Paper handling
Maximum ISO A-series paper size *
A3
ISO A-series sizes (A0...A9)
A3, A4, A5, A6, A7, A8
Letter
Yes
Auto Document Feeder (ADF) media weight
31 - 209 g/m²
Paper handling
Maximum scan area (ADF)
11.7 x 16.5" (297 x 420 mm)
Minimum scan area (ADF)
2.05 x 2.91" (52 x 74 mm)
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
Ultra SCSI, USB 1.1, USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
130 W
Power consumption (standby)
6 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012 R2 x64, Windows Server 2012 x64, Windows Server 2016 x64
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
42 - 95 °F
Weight & dimensions
Width
25.2" (641 mm)
Depth
11.8" (300 mm)
Height
17" (432 mm)
Weight
37.5 lbs (17 kg)
Packaging content
Bundled software
PaperStream IP PaperStream Capture
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Brand Image Article code product Stock Price from
Fujitsu FI-6770 scanner Sheet-fed scanner Fujitsu FI-6770 scanner Sheet-fed scanner
(show image)
FI-6770 FI-6770 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)