location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C12C811151 media spindle 0.667"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2/3 Dual Roll Feed spindle
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C811151
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343841727 show
Category:
A plastic storage device for bundles of CDs, DVDS etc.
Media Spindles Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179291
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 May 2020 15:54:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson C12C811151 media spindle 0.667"
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 0.667"
  • - Country of origin: Japan
  • - 1 pc(s)
Long product name Epson C12C811151 media spindle 0.667" :
The short editorial description of Epson C12C811151 media spindle 0.667"

2/3 Dual Roll Feed spindle
More>>>
Short summary description Epson C12C811151 media spindle 0.667":
This short summary of the Epson C12C811151 media spindle 0.667" data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C12C811151, 0.667", Epson Stylus Pro 7900 Epson Stylus Pro 9600 Epson Stylus Pro 9800 Epson Stylus Pro 9880 Epson..., Japan, 1 pc(s), 7.8" (198 mm), 5.08" (129 mm)

Long summary description Epson C12C811151 media spindle 0.667":
This is an auto-generated long summary of Epson C12C811151 media spindle 0.667" based on the first three specs of the first five spec groups.

Epson C12C811151. Size (imperial): 0.667", Compatibility: Epson Stylus Pro 7900 Epson Stylus Pro 9600 Epson Stylus Pro 9800 Epson Stylus Pro 9880 Epson..., Country of origin: Japan. Quantity per pack: 1 pc(s), Package width: 7.8" (198 mm), Package depth: 5.08" (129 mm)

Features
Size (imperial) *
0.667"
Compatibility
Epson Stylus Pro 7900 Epson Stylus Pro 9600 Epson Stylus Pro 9800 Epson Stylus Pro 9880 Epson Stylus Pro 9900
Country of origin
Japan
Packaging data
Quantity per pack
1 pc(s)
Package width
7.8" (198 mm)
Package depth
5.08" (129 mm)
Package height
7.28" (185 mm)
Package weight
0.0797 oz (2.26 g)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)