Epson logo

Epson Beach Huts 3 Colour f Stylus C42UX+Plus ink cartridge Original Cyan, Yellow

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57456
Info modified on:
04 Aug 2021, 17:32:31
Long product name Epson Beach Huts 3 Colour f Stylus C42UX+Plus ink cartridge Original Cyan, Yellow:

Ink Cartrdige colour f Stylus C42UX

Epson Beach Huts 3 Colour f Stylus C42UX+Plus ink cartridge Original Cyan, Yellow:

The 3 colour ink cartridge for the Stylus Color Inkjet range contains EPSON QuickDry inks in Cyan, Magenta and Yellow. The three colours, in conjunction with the single black cartridge, produce high quality, colourful, photo real output.

Short summary description Epson Beach Huts 3 Colour f Stylus C42UX+Plus ink cartridge Original Cyan, Yellow:

Epson Beach Huts Ink Cartridge 3 Colour f Stylus C42UX+Plus, Cyan, Yellow, Pigment-based ink

Long summary description Epson Beach Huts 3 Colour f Stylus C42UX+Plus ink cartridge Original Cyan, Yellow:

Epson Beach Huts Ink Cartridge 3 Colour f Stylus C42UX+Plus. Colour ink type: Pigment-based ink, Printing colors: Cyan, Yellow

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.