location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pilot V-Pen, SVP-4M fountain pen Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pilot Check ‘Pilot’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V-Pen, SVP-4M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7571B
Category:
Pens with a metal nib and a removal ink cartridge.
Fountain Pens Check ‘Pilot’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pilot: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16752
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 May 2019 23:49:33
The date of the most recent change of the data-sheet in Icecat's system
Long product name Pilot V-Pen, SVP-4M fountain pen Blue :
The short editorial description of Pilot V-Pen, SVP-4M fountain pen Blue

V-Pen Silver SVP-4M, Blue
More>>>
Short summary description Pilot V-Pen, SVP-4M fountain pen Blue:
This short summary of the Pilot V-Pen, SVP-4M fountain pen Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Pilot V-Pen, SVP-4M, Blue, 0.0157" (0.4 mm)

Long summary description Pilot V-Pen, SVP-4M fountain pen Blue:
This is an auto-generated long summary of Pilot V-Pen, SVP-4M fountain pen Blue based on the first three specs of the first five spec groups.

Pilot V-Pen, SVP-4M. Product color: Blue, Thickness: 0.0157" (0.4 mm)

Brand Image Article code product Stock Price from
Pilot

Pilot V-Pen, SVP-4M fountain pen Black
(show image)
7570 V-Pen, SVP-4M 0.00
(excl. VAT)
0 (incl. VAT)
Pilot

Pilot V-Pen, SVP-4M fountain pen Red
(show image)
7572 V-Pen, SVP-4M 0.00
(excl. VAT)
0 (incl. VAT)
Pilot

Pilot V-Pen Silver fountain pen Black
(show image)
SV4W 01 V-Pen Silver 0.00
(excl. VAT)
0 (incl. VAT)
Pilot

Pilot V-Pen Silver fountain pen Black
(show image)
SVP-4M 03 V-Pen Silver 0.00
(excl. VAT)
0 (incl. VAT)