location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen Goldtouch Travel Go2 Wired keyboard Office USB QWERTZ German Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Goldtouch Travel Go2 Wired
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEGTTDE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717399995146
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50964
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 11:47:46
The date of the most recent change of the data-sheet in Icecat's system
BakkerElkhuizen BNEGTTDE user manual (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points BakkerElkhuizen Goldtouch Travel Go2 Wired keyboard Office USB QWERTZ German Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office
  • - USB Scissor key switch
  • - QWERTZ German
  • - Mini
  • - Windows keys
  • - Black
  • - 1 pc(s)
Guarantee: 5 Years
Long product name BakkerElkhuizen Goldtouch Travel Go2 Wired keyboard Office USB QWERTZ German Black :
The short editorial description of BakkerElkhuizen Goldtouch Travel Go2 Wired keyboard Office USB QWERTZ German Black

Goldtouch Travel Go2 Wired, 1.55 m, USB, 500 g, DE
More>>>
BakkerElkhuizen Goldtouch Travel Go2 Wired keyboard Office USB QWERTZ German Black:
The official marketing text of BakkerElkhuizen Goldtouch Travel Go2 Wired keyboard Office USB QWERTZ German Black as supplied by the manufacturer

Goldtouch Travel Go2 Wired
This Wired split keyboard is foldable and has a compact size, folded as well as unfolded. You can take the Goldtouch Travel Go2 everywhere to work ergonomically.

The Goldtouch Travel Go2 is an ergonomic split keyboard, which can be slightly adjusted in its inclination angle up to 30 degrees and guarantees a stable set-up.

Short summary description BakkerElkhuizen Goldtouch Travel Go2 Wired keyboard Office USB QWERTZ German Black:
This short summary of the BakkerElkhuizen Goldtouch Travel Go2 Wired keyboard Office USB QWERTZ German Black data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen Goldtouch Travel Go2 Wired, Mini, Wired, USB, Scissor key switch, QWERTZ, Black

Long summary description BakkerElkhuizen Goldtouch Travel Go2 Wired keyboard Office USB QWERTZ German Black:
This is an auto-generated long summary of BakkerElkhuizen Goldtouch Travel Go2 Wired keyboard Office USB QWERTZ German Black based on the first three specs of the first five spec groups.

BakkerElkhuizen Goldtouch Travel Go2 Wired. Keyboard form factor: Mini, Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Scissor key switch, Keyboard layout: QWERTZ. Cable length: 61" (1.55 m). Recommended usage: Office. Product color: Black

Ergonomic background
Ergonomic background

Research shows that 90% of keyboard users seldom, if ever, use the numeric pad so this element is removed on a compact keyboard. This allows the mouse to be placed closer to the keyboard. Using a compact keyboard results in increased comfort because it reduces the reaching distance to the mouse (Cook, C., et al., 1998) and puts less strain on the shoulder and forearm. Significant improvements in musculoskeletal upper limb disorders were achieved using adjustable keyboards. (Hedge, et al, 2002).

Individual adjustable angle.
Individual adjustable angle.

The Goldtouch Travel Go2 is seamlessly adjustable at any angle from 0-30 degrees along the horizontal and vertical plane. Easily transform it from a compact keyboard to a compact split keyboard. The major benefit of a split keyboard is that the inclination angle improves the posture. The result is, no inward rotation of the hand and lateral bending of the wrist. This leads to more relaxed muscles in your hand, wrist and forearm while typing. In every angle the Goldtouch Travel Go2 has a compact size, which means that you will reach out to your mouse less and that also guarantees a comfortable and healthy way of working.

Keys for silent and comfortable typing.
Keys for silent and comfortable typing.

The keys of the Goldtouch Travel Go2 have a standard size and a key centre distance of 19 mm according to the DIN EN ISO norm. This makes sure that you can type precisely and with less typing errors. The keys re developed to type silently and comfortably.

​​​​​​​Nice features.
​​​​​​​Nice features.

The Goldtouch Travel Go2 has practical integrated Multimedia keys which can be used for both Windows and Mac OS. On the bottom side of the keyboard is a switch to change between Mac OS and PC mode. In the PC mode the user has five more hotkey buttons. Open a new E-mail, jump to the calculator, go to the home screen, open your favorite folder, or go to this pc. Further the Goldtouch Travel Go2 has LEDs which display if the NumLock, CapsLock, or ScrollLock is on.

Plug-and-Play.
Plug-and-Play.

You can easily pair the Goldtouch Travel Go2 with your computer. Just plug the USB cable in one of the USB ports of your computer. There are no additional drivers required, so you can immediately start working.

Black design.
Black design.

The Goldtouch Travel Go2 has an overall black color and has light-coloured lettering. Since split keyboards are suitable for users who touch type in the ten-finger system, it does not matter what colour the keys are. The advantage of the black colour is not just the elegant look, it is also easy to clean and made of long-lasting material.

Keyboard
Recommended usage *
Office
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Scissor key switch
Keyboard layout *
QWERTZ
Keyboard language *
German
Pointing device *
No
Keyboard form factor *
Mini
Numeric keypad *
No
Physical layout
ANSI
Windows keys
Yes
Hot keys
Yes
Multimedia keys
Yes
Design
Backlight *
No
Ergonomic design
Yes
Product color *
Black
Surface coloration
Monochromatic
Material
Plastic
Features
Cable length
61" (1.55 m)
Features
Plug and Play
Yes
Power
Power source type *
USB
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Keyboard dimensions (WxDxH)
13.5 x 5.63 x 0.984" (343 x 143 x 25 mm)
Keyboard weight
17.6 oz (500 g)
Packaging data
Package width
7.2" (183 mm)
Package depth
14.4" (365 mm)
Package height
1.3" (33 mm)
Package weight
24.5 oz (695 g)
Packaging content
Number of products included *
1 pc(s)
Manual
Yes
Manual languages
English
Brand Image Article code product Stock Price from
BakkerElkhuizen Goldtouch Adjustable V2 keyboard Office USB + PS/2 QWERTY UK English Black BakkerElkhuizen Goldtouch Adjustable V2 keyboard Office USB + PS/2 QWERTY UK English Black
(show image)
BNEGTBUK Goldtouch Adjustable V2 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Goldtouch Adjustable V2 keyboard Office USB QWERTY US English Black BakkerElkhuizen Goldtouch Adjustable V2 keyboard Office USB QWERTY US English Black
(show image)
BNEGTBMACUS Goldtouch Adjustable V2 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Goldtouch Adjustable V2 keyboard Office USB + PS/2 QWERTZ German Black BakkerElkhuizen Goldtouch Adjustable V2 keyboard Office USB + PS/2 QWERTZ German Black
(show image)
BNEGTBDE Goldtouch Adjustable V2 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Goldtouch Adjustable V2 keyboard Office USB + PS/2 AZERTY French Black BakkerElkhuizen Goldtouch Adjustable V2 keyboard Office USB + PS/2 AZERTY French Black
(show image)
BNEGTBFR Goldtouch Adjustable V2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)