3M 305m Cat 6, 12007.9" (305 m), Cat6, U/UTP (UTP), Green
3M 305m Cat 6. Cable length: 12007.9" (305 m), Cable standard: Cat6, Cable shielding: U/UTP (UTP), Data transfer rate: 622 Mbit/s, Product color: Green