location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson A4 Colour Laser Paper printing paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laserprinter Paper, DIN A4, 82g/m², 2500 Sheets
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041215
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85311
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:58:58
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson A4 Colour Laser Paper printing paper :
The short editorial description of Epson A4 Colour Laser Paper printing paper

A4 Colour Laser Paper. 2500 sheets
More>>>
Epson A4 Colour Laser Paper printing paper:
The official marketing text of Epson A4 Colour Laser Paper printing paper as supplied by the manufacturer

A4 Colour Laser Paper



The EPSON Colour Laser Paper maximises the high quality print performance of the EPSONs Colour Laser Printers. The brilliant white smooth finish ensures a uniform toner distribution to optimise colour vibrancy, accuracy and sharpness and is ideal for producing colour reports, newsletters, posters and laser proofs.



Compatible Main Units:

AcuLaser C1900 - all variants

AcuLaser C8600

AcuLaser C2000 10/100Base - all variants

AcuLaser C1000

AcuLaser C4000

AcuLaser C900N

AcuLaser C900

EPL-C8200PS 10/100Base

EPL-C8200PST 10/100Base

AcuLaser C8500

AcuLaser C8500PS

AcuLaser C8500DT

AcuLaser C8500PSDT

EPL-C8000EN 10/100Base

EPL-C8000ENT 10/100Base

EPL-C8000PS 10/100Base

Short summary description Epson A4 Colour Laser Paper printing paper:
This short summary of the Epson A4 Colour Laser Paper printing paper data-sheet is auto-generated and uses the product title and the first six key specs.

Epson A4 Colour Laser Paper, 29.1 lbs (13.2 kg), 14.7 x 9.06 x 12.4" (374 x 230 x 315 mm)

Long summary description Epson A4 Colour Laser Paper printing paper:
This is an auto-generated long summary of Epson A4 Colour Laser Paper printing paper based on the first three specs of the first five spec groups.

Epson A4 Colour Laser Paper. Weight: 29.1 lbs (13.2 kg). Dimensions (WxDxH): 14.7 x 9.06 x 12.4" (374 x 230 x 315 mm)

Features
Weight
29.1 lbs (13.2 kg)
Other features
Dimensions (WxDxH)
14.7 x 9.06 x 12.4" (374 x 230 x 315 mm)
Country Distributor
United Kingdom 1 distributor(s)