location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 2188B001 camera lens filter 2.28" (5.8 cm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PL-C B 58 mm Circular Polarising Filter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2188B001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999455761
Category:
Filters used on cameras to modify the images recorded e.g. to change the colours or to make black-white images. The filter can be a square or oblong shape mounted in a holder accessory, or, more commonly, a glass or plastic disk with a metal or plastic ring frame, which can be screwed in front of or clipped onto the lens.
Camera Lens Filters Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115859
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 12:26:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon 2188B001 camera lens filter 2.28" (5.8 cm)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Designed to fit lenses with a filter thread of 58 mm
  • - Low-profile design prevents the filter from vignetting the corners of the frame
  • - Makes colours appear more saturated for bluer skies and greener leaves
  • - Reduces reflections from non-metallic materials for greater clarity
Long product name Canon 2188B001 camera lens filter 2.28" (5.8 cm) :
The short editorial description of Canon 2188B001 camera lens filter 2.28" (5.8 cm)

PL-C B 58 mm Circular Polarising Filter
More>>>
Canon 2188B001 camera lens filter 2.28" (5.8 cm):
The official marketing text of Canon 2188B001 camera lens filter 2.28" (5.8 cm) as supplied by the manufacturer

A 58 mm polarizing filter to reduce reflections from non-metallic surfaces such as water, glass or pollution in the atmosphere and enhance colour saturation for bluer skies and greener leaves. The polarizing effect of this filter helps prevent glare from your shoots, whilst providing greater clarity for better results.

Short summary description Canon 2188B001 camera lens filter 2.28" (5.8 cm):
This short summary of the Canon 2188B001 camera lens filter 2.28" (5.8 cm) data-sheet is auto-generated and uses the product title and the first six key specs.

Canon 2188B001, 2.28" (5.8 cm)

Long summary description Canon 2188B001 camera lens filter 2.28" (5.8 cm):
This is an auto-generated long summary of Canon 2188B001 camera lens filter 2.28" (5.8 cm) based on the first three specs of the first five spec groups.

Canon 2188B001. Filter size: 2.28" (5.8 cm), Product color: Black

Features
Filter size *
2.28" (5.8 cm)
Features
Product color
Black
Country Distributor
Nederland 1 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 2 distributor(s)
Suomi 2 distributor(s)