location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 6360b Notebook PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProBook 6360b Notebook PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LG635EA#ABB
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 369025
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year carry-in, pick-up and return in some countries (upgrades available, sold separately), 1 year on primary battery.
Long product name HP ProBook 6360b Notebook PC :
The short editorial description of HP ProBook 6360b Notebook PC

HP ProBook 6360b Notebook PC
More>>>
HP ProBook 6360b Notebook PC:
The official marketing text of HP ProBook 6360b Notebook PC as supplied by the manufacturer

Professional on the go. Get the job done—anywhere, anytime. From writing reports to attending mobile meetings, this HP ProBook with a 33,8 cm (13.3") diagonal HD display is the perfect professional assistant for everyday business tasks.

Short summary description HP ProBook 6360b Notebook PC:
This short summary of the HP ProBook 6360b Notebook PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 6360b Notebook PC

Long summary description HP ProBook 6360b Notebook PC:
This is an auto-generated long summary of HP ProBook 6360b Notebook PC based on the first three specs of the first five spec groups.

HP ProBook 6360b Notebook PC

Source Testseek summary Average rating
Reviews
Updated:
2014-05-30 05:33:12
Uk has collected 25 expert reviews for HP ProBook 6360b Notebook PC and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
pcmag.com
Updated:
2014-05-30 05:33:12
Sometimes an extra 100MHz isn't worth the money. The HP ProBook 6360b business laptop costs $989 (direct) as one of HP's ready-to-ship models with a 2.5GHz Intel Core i5-2450M processor, 500GB hard drive, and three-year parts and labor warranty. Our test...
Good Nice keyboard and screen. Peppy performance.
Bad No USB 3.0, HDMI, or WiDi. Thick and chunky by today's standards...
Bottom line The HP ProBook 6360b is a capable—but dated and heavy—business laptop...
60%
notebookcheck.net
Updated:
2014-05-30 05:33:12
Christian Hepp (translated by Vinay Pradhan), 04/02/2012 HP promotes its ProBook B series with these words. In the following in-depth review, we test the smallest member of the ProBook B family, the 13 inch 6360b, to see what it has to offer. The 636...
Good Solid Case, Exceptionally good touchpad, Energy efficient and good battery life, Webcam has good picture quality, High system performance...
Bad The loud hard disk is clearly audible and always running, Very small "Enter" key, Dark display, Cooler fan almost always on...
Bottom line We admit: the 6360b is not extravagant . However, that may be a good thing as this test model belongs to the business class of HP's line-up. This class demands sturdiness, reliability, battery life and multiple interfaces . In addition , the model offers...
84%
techspot.com
Updated:
2014-05-30 05:33:12
The ProBook 6360b is the latest addition to HP’s “b” series notebooks and their first in a 13.3” form factor. The 6360b is tailored for business professionals with a robust software suite including HP ProtectTools, Power Assistant and QuickWeb. Busines...
Bottom line The ProBook's 13.3" display has good color reproduction and a sharp picture thanks to the 1366x768 resolution. Horizontal viewing angles were very good as were the vertical angles. It's not along the lines of an IPS display that only a handful of lapt...
0%
onlinenotebook.com
Updated:
2014-05-30 05:33:12
HP ProBook 6360B is a good looking and well priced laptop, which provides a solid feel, second generation Intel Core i5 processor and excellent keyboard. It is considered as one of the business oriented laptops with high tech features and better lookin...
0%
about.com
Updated:
2014-05-30 05:33:12
The HP ProBook 6360b is sure to please IT departments and mobile professionals looking for a solid, highly configurable business laptop.ProsFull aluminum deckLots of configuration optionsExcellent security featuresGood pricing for a 13.3-inch laptopCon...
Good Full aluminum deck, Lots of configuration options, Excellent security features, Good pricing for a 13.3inch laptop...
Bad Heavier and thicker than other ultraportables, Design is pretty staid...
80%
techreviewsource.com
Updated:
2014-05-30 05:33:12
The all-new HP ProBook 6360b is a 13-inch laptop with updated internals, including an Intel Core i5 CPU, 4GB of RAM and a 320GB hard drive. It is definitely designed for the business user, which is most evident by its rather bland looks. The HP Pro...
Good Welldesigned keyboard, Updated specifications, Solid performance...
Bad Boxy, boring look, Thick body...
80%