Transcend logo

Transcend StoreJet 25H3P (USB 3.0), 2TB external hard drive 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black, Purple

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162341
Info modified on:
11 Mar 2024, 15:32:20
Bullet Points Transcend StoreJet 25H3P (USB 3.0), 2TB external hard drive 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black, Purple:
  • - USB 3.1 Gen 1 interface
  • - Up to 4TB storage capacity
  • - Three-stage shock protection system
  • - One-touch auto backup button
  • - Offers Transcend Elite data management software and RecoveRx data recovery software
Guarantee:
3 Years
Long product name Transcend StoreJet 25H3P (USB 3.0), 2TB external hard drive 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black, Purple:

Transcend StoreJet 25H3, 2TB, micro USB 3.1 Gen 1, 2.5" HDD, Purple

Short summary description Transcend StoreJet 25H3P (USB 3.0), 2TB external hard drive 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black, Purple:

Transcend StoreJet 25H3P (USB 3.0), 2TB, 2 TB, 2.5", 3.2 Gen 1 (3.1 Gen 1), 5400 RPM, Black, Purple

Long summary description Transcend StoreJet 25H3P (USB 3.0), 2TB external hard drive 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black, Purple:

Transcend StoreJet 25H3P (USB 3.0), 2TB. HDD capacity: 2 TB, HDD size: 2.5". USB version: 3.2 Gen 1 (3.1 Gen 1). HDD speed: 5400 RPM. Product color: Black, Purple

Video
Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.