StarTech.com logo

StarTech.com TBDOCKHDPBC laptop dock/port replicator Wired Thunderbolt Black, Silver

Data-sheet quality:
created/standardized by Icecat
Product views:
77512
Info modified on:
10 Aug 2024, 09:39:27
Guarantee:
3 Years
Long product name StarTech.com TBDOCKHDPBC laptop dock/port replicator Wired Thunderbolt Black, Silver:

StarTech.com Thunderbolt Docking Station for Laptops - Includes TB Cable - Laptop Dock - MacBook Thunderbolt Dock

StarTech.com TBDOCKHDPBC laptop dock/port replicator Wired Thunderbolt Black, Silver:

Transform your MacBook into a powerful home / office workstation through a single Thunderbolt cable

The TBDOCKHDPBC Thunderbolt Docking Station gives you a single connection point to your home / office workstation, for a flexible setup with formidable speed. Adding Thunderbolt and HDMI video outputs, Gigabit Ethernet, a USB 3.0 hub and 3.5mm audio ports to your Thunderbolt-equipped laptop has never been easier.

Single Connection

Start working faster! The Thunderbolt dock reduces the hassle of connecting a typical laptop workstation by leaving your entire peripheral set connected to the dock. Through a single connection to your laptop (e.g. MacBook Pro, MacBook Air or Ultrabook), you can be up-and-running in seconds.

Get connected right away with the included high-quality 1m Thunderbolt cable, saving you time and money.

Flexible Setup

Experience a tidy and customizable workspace with a small footprint and included optional stand, so you can place the Thunderbolt dock either horizontally or vertically.

Connect more of your USB peripherals through the integrated 3-port USB 3.0 controller. External USB 3.0 hard drives benefit from the smooth response and faster data transfer rates provided by UASP. Older USB peripherals aren't a problem either, with USB 2.0/1.1 backward-compatibility.

Formidable Speed

Increase your overall system performance with a dedicated controller for onboard I/O handling, freeing up system resources. With data transfer rates up to 10 Gbps, Thunderbolt technology simultaneously supports a high-resolution display and high-performance data devices through a single interface, plus you can daisy-chain up to 6 devices (Thunderbolt 1 and 2 compatible) for maximum connectivity.

Expand your screen real estate and increase productivity, using the integrated monitor outputs. With support for resolutions up to 1920x1080 (HDMI) and 2560x1440 (Thunderbolt / Mini DisplayPort), the dock provides several options to add external HD displays.

Backed by a StarTech.com 3-year warranty and free lifetime technical support.

Note: When using a single display, the dock lets you connect one HDMI, DisplayPort or Thunderbolt monitor. The Thunderbolt interface on the dock is backward compatible with Mini DisplayPort and when connected to a DisplayPort monitor, only a single display can be added as HDMI will be disabled. For dual display configurations, you can connect one HDMI monitor and one Thunderbolt monitor simultaneously.

View more Thunderbolt products

The StarTech.com Advantage

- Mini DisplayPort or HDMI video output
- Dual monitor support when using HDMI + Thunderbolt Display
- Gigabit Ethernet, Audio, 3x USB 3.0 ports with UASP, includes 1m Thunderbolt cable

Short summary description StarTech.com TBDOCKHDPBC laptop dock/port replicator Wired Thunderbolt Black, Silver:

StarTech.com TBDOCKHDPBC, Wired, Thunderbolt, 3.5 mm, USB Type-A, 10,100,1000 Mbit/s, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u

Long summary description StarTech.com TBDOCKHDPBC laptop dock/port replicator Wired Thunderbolt Black, Silver:

StarTech.com TBDOCKHDPBC. Connectivity technology: Wired, Host interface: Thunderbolt, Headphone connectivity: 3.5 mm. Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Product color: Black, Silver, Data transfer rate: 10 Gbit/s, Maximum digital resolution: 2560 x 1440 pixels. AC input voltage: 100-240 V, Input current: 1.5 A, Output voltage: 12 V. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9...

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.