DELL logo

DELL 5310n 1200 x 1200 DPI A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99199
Info modified on:
14 Mar 2024, 19:18:34
Long product name DELL 5310n 1200 x 1200 DPI A4:

Workgroup Laser Printer 5210n - 1200 x 1200 dpi, 514 MHz, 128 MB RAM, USB 2.0 port, Ethernet port, IEEE 1284-B

DELL 5310n 1200 x 1200 DPI A4:

High speed, high quality, low total cost black & white laser printers for medium and large workgroups

The Dell Laser 5210n and Dell Laser 5310n printers are Dell’s latest generation of fast networked black & white laser printers, providing workgroup versatility and excellent performance for a wide variety of documents and users.

These fast, robust, stylish and highly affordable black & white laser printers are built for today’s demanding enterprise network or office environments.
Standard features include high speed, high quality printing, a high duty cycle, a wide range of supported operating systems, optional paper input and output accessories, wireless connectivity and duplex functionality.

The Dell Laser Printe rs 5210n/5310n deliver:

Outstanding Performance
- Fast printing - up to 50 ppm (5310n) and up to 40ppm (5210n) – actual print speeds may vary with usage;
- Crisp text and enhanced graphics - default 1200 Image Quality print resolution;
- Expandable memory to allow fast printing of high-quality complex documents – up to 576 MB (5210n), up to 640 MB (5310n);
- Robust - up to 200,000 (5210n) or up to 250,000 (5310n) maximum monthly duty cycle;
- High-capacity toner cartridges available for low cost-per-page.

Easy to Manage
- Connect easily through Ethernet networking, parallel and USB 2.0 port as standard;
- Optional wireless connectivity;
- Network-accessible printer status and E-mail notification of printer alerts and status;
- Wide range of Client and Network Operating Systems supported;
- Monitor and manage your networked 5210n/5310n printers with Dell OpenManageTM Printer Manager.

Easy to Use
- Standard 500 sheet drawer; add up to four optional 500-sheet drawers to maximize input capacity to 2,600 pages;
- Optional 650-sheet Output Expanders increase output capacity to a 2,200 pages, allowing easy sorting of large print jobs;
- Dell Toner Management SystemTM tells you when the printer is low on toner.

Short summary description DELL 5310n 1200 x 1200 DPI A4:

DELL 5310n, Laser, 1200 x 1200 DPI, A4, 50 ppm, O, Network ready

Long summary description DELL 5310n 1200 x 1200 DPI A4:

DELL 5310n. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 250000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 50 ppm, Duplex printing: O. Display: LCD. Network ready. Product color: Black, Gray

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.