location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PFI-701PGY ink cartridge Original Photo Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PFI-701PGY
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0910B005 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053162800519 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127819
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 00:47:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PFI-701PGY ink cartridge Original Photo Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Photo Gray
  • - Color ink cartridges quantity: 1
  • - Brand compatibility: Canon
Long product name Canon PFI-701PGY ink cartridge Original Photo Gray :
The short editorial description of Canon PFI-701PGY ink cartridge Original Photo Gray

700 ml, Photo Grey
More>>>
Canon PFI-701PGY ink cartridge Original Photo Gray:
The official marketing text of Canon PFI-701PGY ink cartridge Original Photo Gray as supplied by the manufacturer

Canon is a leader in professional business and consumer imaging equipment and information systems. Its extensive product line and digital solutions enable businesses and consumers worldwide to capture, store, and distribute information. Whatever the product, Canon’s emphasis on quality as well as original technologies has earned the trust of customers around the world.

Short summary description Canon PFI-701PGY ink cartridge Original Photo Gray:
This short summary of the Canon PFI-701PGY ink cartridge Original Photo Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PFI-701PGY, Photo Gray, Dye-based ink, 700 ml

Long summary description Canon PFI-701PGY ink cartridge Original Photo Gray:
This is an auto-generated long summary of Canon PFI-701PGY ink cartridge Original Photo Gray based on the first three specs of the first five spec groups.

Canon PFI-701PGY. Colour ink type: Dye-based ink, Color ink volume: 700 ml, Printing colors: Photo Gray

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
IPF8000, IPF9000
Color ink cartridges quantity
1
Color ink volume
700 ml
Features
Type *
Original
Ink type
Dye-based ink
Printing colors *
Photo Gray
Brand compatibility *
Canon
Logistics data
Harmonized System (HS) code
84439990
Brand Image Article code product Stock Price from
Canon PGI-5BK ink cartridge 1 pc(s) Original Standard Yield Black Canon PGI-5BK ink cartridge 1 pc(s) Original Standard Yield Black
(show image)
0628B029 PGI-5BK 0.00
(excl. VAT)
0 (incl. VAT)
Canon PGI-29 MBK/PBK/DGY/GY/LGY ink cartridge 5 pc(s) Original Dark Gray, Gray, Light grey, Matte black, Photo black Canon PGI-29 MBK/PBK/DGY/GY/LGY ink cartridge 5 pc(s) Original Dark Gray, Gray, Light grey, Matte black, Photo black
(show image)
4868B005 PGI-29 MBK/PBK/DGY/GY/LGY 0.00
(excl. VAT)
0 (incl. VAT)
Canon Cartridge BCI-15 3-Color ink cartridge Original Canon Cartridge BCI-15 3-Color ink cartridge Original
(show image)
BCI-15C Cartridge BCI-15 3-Color 0.00
(excl. VAT)
0 (incl. VAT)
Canon PFI-101B ink cartridge 1 pc(s) Original Blue Canon PFI-101B ink cartridge 1 pc(s) Original Blue
(show image)
0891B001 PFI-101B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 1 distributor(s)
Sverige 2 distributor(s)
Nederland 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)