Canon logo

Canon EOS 40D + EF-S 17-85mm SLR Camera Kit 10.1 MP CMOS 3888 x 2592 pixels Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28055
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Canon EOS 40D + EF-S 17-85mm SLR Camera Kit 10.1 MP CMOS 3888 x 2592 pixels Black:

Canon EOS 40D + EF-S 17-85mm, 10.1 MP, 3888 x 2592 pixels, CMOS, 5x, 26.1 oz (740 g), Black

Long summary description Canon EOS 40D + EF-S 17-85mm SLR Camera Kit 10.1 MP CMOS 3888 x 2592 pixels Black:

Canon EOS 40D + EF-S 17-85mm. Camera type: SLR Camera Kit, Megapixel: 10.1 MP, Sensor type: CMOS, Maximum image resolution: 3888 x 2592 pixels. Optical zoom: 5x. Display diagonal: 3". Viewfinder type: Optical. PictBridge. Weight: 26.1 oz (740 g). Product color: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.