location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Contour Design RollerMouse Red Plus mouse Office Ambidextrous USB Type-A Rollerbar 2800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Contour Design Check ‘Contour Design’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RollerMouse Red Plus
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RM-RED PLUS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0743870006573 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Contour Design’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Contour Design: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140383
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jul 2024 14:40:10
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Contour Design RM-RED PLUS user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Contour Design RollerMouse Red Plus mouse Office Ambidextrous USB Type-A Rollerbar 2800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Controlled by a fully open rollerbar, which encourages the use of both hands
  • - Unparalleled precision with tracking technology inside the rollerbar – up to 2400 dpi
  • - Quick and easy cursor speed adjustment between five cursor speeds (800/1000/1200/1600/2400 dpi)
  • - Eight key functions for productivity and ergonomics, including the “one touch” double click, copy and paste
  • - Adjustable click force and click volume
  • - Keyboard risers making it possible to adjust keyboard height and angle to ensure optimal comfort and working position
  • - Plug and play USB installation – no driver required
  • - Aluminum body with detachable deeper leatherette wrist rest
  • - Compatible with Apple OSX, Apple Mac OS 8.1 or newer, Microsoft Windows 8/7/Vista/XP/ME/98
Guarantee: 2 Years
Long product name Contour Design RollerMouse Red Plus mouse Office Ambidextrous USB Type-A Rollerbar 2800 DPI :
The short editorial description of Contour Design RollerMouse Red Plus mouse Office Ambidextrous USB Type-A Rollerbar 2800 DPI

RollerMouse Red Plus
More>>>
Contour Design RollerMouse Red Plus mouse Office Ambidextrous USB Type-A Rollerbar 2800 DPI:
The official marketing text of Contour Design RollerMouse Red Plus mouse Office Ambidextrous USB Type-A Rollerbar 2800 DPI as supplied by the manufacturer

With RollerMouse Red Plus you have all the benefits of the RollerMouse Red with the addition of an extended, leatherette wrist rest. The tapered angle and soft inner core of the extended palm support contour to the shape of hand providing support for both the arms and hands by distributing pressure over a wider area.

With its solid, sleek and durable aluminum frame, the RollerMouse Red Plus houses a new advanced rollerbar and eight centralized button functions.

Seven sensors inside the rollerbar automatically track cursor position, constantly adjusting speed and acceleration to ensure the rollerbar is as central as possible, and adapting to your pace of work to decrease micromovements and increase efficiency.

The new thicker and textured rollerbar offers better feel for increased control and less strain. The larger surface of the rollerbar gives you more control when pointing, rolling or clicking. RollerMouse Red was designed to adapt to the diverse needs of today’s computer users, working with programs ranging from CAD to general Office applications.

The mechanical mouse click has been replaced with an electronic click to eliminate click trauma and reduce the risk of unnecessary strain.

Short summary description Contour Design RollerMouse Red Plus mouse Office Ambidextrous USB Type-A Rollerbar 2800 DPI:
This short summary of the Contour Design RollerMouse Red Plus mouse Office Ambidextrous USB Type-A Rollerbar 2800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Contour Design RollerMouse Red Plus, Ambidextrous, Rollerbar, USB Type-A, 2800 DPI, Black, Red, White

Long summary description Contour Design RollerMouse Red Plus mouse Office Ambidextrous USB Type-A Rollerbar 2800 DPI:
This is an auto-generated long summary of Contour Design RollerMouse Red Plus mouse Office Ambidextrous USB Type-A Rollerbar 2800 DPI based on the first three specs of the first five spec groups.

Contour Design RollerMouse Red Plus. Form factor: Ambidextrous. Movement detection technology: Rollerbar, Device interface: USB Type-A, Movement resolution: 2800 DPI, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel. Power source: Cable. Product color: Black, Red, White

Improve your performance with RollerMouse Red
Improve your performance with RollerMouse Red

RollerMouse Red is a series of centred mice with an award-winning design that ensures you have variation and control when spending many hours working in front of a computer. RollerMouse Red’s buttons and open rollerbar allow you to alternate between your right and left hands. It minimises repetitive strain injuries associated with one-sided use of muscles and tendons, and ensures an increased performance after a long day working with a mouse.

Great range and precision
Great range and precision

No matter whether you work with one screen or more, RollerMouse Red has been optimised to facilitate screen navigation, and the cursor’s range can be altered, meaning you can easily work with multiple screens at the same time. The stable rubber-covered rollerbar with its textured surface makes it easy to move the cursor and click precisely, which is very important during intense computer work.

Award-winning design with documented effect
Award-winning design with documented effect

In 2013, RollerMouse Red won the “Red Dot Award” design prize for its sophisticated design, with its soft-brushed aluminium case and characteristic red detailing, and the design is still popular. The impact RollerMouse can have on your work should not be overlooked. In a Nordic survey with 4,000 participants conducted in collaboration with Coxit, as many as 99% of those surveyed who had experienced pain or discomfort associated with mouse work stated that a centred mouse had eliminated pain and discomfort.

Achieve comfort and increased performance
Achieve comfort and increased performance

RollerMouse Red is designed with a number of pre-programmed buttons that facilitate the most commonly used mouse functions such as double-click, copy and paste. By using the buttons on the mouse, you minimise the number of clicks that you would otherwise do with a traditional computer mouse – a detail that may prove itself valuable in many situations and can help to minimise the strain of using a computer mouse. If you need to reprogram the buttons, this is easily done with our optional software driver.

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Rollerbar
Movement resolution *
2800 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
7
Number of programmable buttons
6
Customizable movement resolution
Yes
Number of movement resolution modes
10
Rollerbar width
11.8" (30 cm)
Design
Form factor *
Ambidextrous
Ergonomic design
Yes
Product color *
Black, Red, White
Material
Aluminum
Ergonomics
Plug and Play
Yes
Power
Power source *
Cable
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
16.5" (420 mm)
Depth
6.1" (155 mm)
Height
0.906" (23 mm)
Weight
2.34 lbs (1.06 kg)
Packaging data
Quantity per pack *
1 pc(s)
Number of risers
4
Package width
7.76" (197 mm)
Package depth
18.3" (464 mm)
Package height
1.85" (47 mm)
Package weight
2.89 lbs (1.31 kg)
Logistics data
Harmonized System (HS) code
84716070
Quantity per master (outer) case
10 pc(s)
Master (outer) case width
16.5" (420 mm)
Master (outer) case length
18.9" (480 mm)
Master (outer) case height
10" (255 mm)
Master (outer) case weight
32.6 lbs (14.8 kg)
Master (outer) case volume
0.0514 cm³
Source Testseek summary Average rating
Reviews
Updated:
2015-01-07 02:26:33
Uk has collected 4 expert reviews for Contour Design RollerMouse Red Plus and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
the-gadgeteer.com
Updated:
2018-02-19 01:59:10
I've recently been on a mission to find a new mouse to help alleviate some problems that I've been having with my right hand and thumb. After reviewing Contour Design's Unimouse, they followed up with an offer to review their Rollermouse Red plus which t...
Good Keeps hands on the keyboard, Comfortable, Multiple buttons and scroll wheel, Can be used with any keyboard...
Bad Slight learning curve, Accidental presses of the dedicated left mouse button, Expensive...
Bottom line I really like the Contour Design RollerMouse Red plus ergonomic mouse because it's comfortable to use and I don't have to move my hands away from the keyboard like a traditional mouse to use it.There are two downsides to the RollerMouse Red plus that I wa...
0%
Brand Image Article code product Stock Price from
Contour Design RollerMouse mobile mouse Office Ambidextrous Bluetooth + USB Type-A Rollerbar 3000 DPI Contour Design RollerMouse mobile mouse Office Ambidextrous Bluetooth + USB Type-A Rollerbar 3000 DPI
(show image)
RM-MOBILE RollerMouse mobile 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Pro3 Plus mouse Office Ambidextrous USB Type-A Rollerbar 2400 DPI Contour Design RollerMouse Pro3 Plus mouse Office Ambidextrous USB Type-A Rollerbar 2400 DPI
(show image)
RM-PRO3 PLUS RollerMouse Pro3 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Free3 Wireless mouse Office Ambidextrous RF Wireless Rollerbar 2800 DPI Contour Design RollerMouse Free3 Wireless mouse Office Ambidextrous RF Wireless Rollerbar 2800 DPI
(show image)
RM-FREE3-WL RollerMouse Free3 Wireless 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Pro3 mouse Office Ambidextrous Rollerbar 2400 DPI Contour Design RollerMouse Pro3 mouse Office Ambidextrous Rollerbar 2400 DPI
(show image)
RM-PRO3 RollerMouse Pro3 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Free3 mouse Office Ambidextrous USB Type-A Rollerbar 2800 DPI Contour Design RollerMouse Free3 mouse Office Ambidextrous USB Type-A Rollerbar 2800 DPI
(show image)
RM-FREE3 RollerMouse Free3 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Red Max mouse Office Ambidextrous USB Type-A Rollerbar 2400 DPI Contour Design RollerMouse Red Max mouse Office Ambidextrous USB Type-A Rollerbar 2400 DPI
(show image)
RM-RED MAX RollerMouse Red Max 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Red mouse Office Ambidextrous USB Type-A Rollerbar 2800 DPI Contour Design RollerMouse Red mouse Office Ambidextrous USB Type-A Rollerbar 2800 DPI
(show image)
RM-RED RollerMouse Red 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)
United States 2 distributor(s)