Philips AVENT logo

Philips AVENT SCF255/57 bottle warmer 0.125 L

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
285840
Info modified on:
21 Oct 2022, 10:36:06
Long product name Philips AVENT SCF255/57 bottle warmer 0.125 L:

SCF255/57, 220-240V, 570g

Philips AVENT SCF255/57 bottle warmer 0.125 L:

Warms quickly and evenly
Fast and easy to use

The fast, safe way to warm expressed milk and baby food, the Philips AVENT Electric Bottle and Baby Food Warmer warms 125ml/4oz milk at room temperature in around 4 minutes.
Fast and easy to use
- Just add water and select setting
- Warms up a 125ml/ 4oz bottle in 4 min!
Heats gently and evenly
- No hot spots so safe for baby
The Philips AVENT Advantage
- Fits all AVENT Bottles, Magic Cups and food jars

Short summary description Philips AVENT SCF255/57 bottle warmer 0.125 L:

Philips AVENT SCF255/57, 0.125 L, AC, Blue, White

Long summary description Philips AVENT SCF255/57 bottle warmer 0.125 L:

Philips AVENT SCF255/57. Product color: Blue, White, Capacity: 0.125 L, Recommended age (max): 12 month(s). Power source type: AC, AC input voltage: 220 - 240 V. Width: 5.2" (132 mm), Depth: 5.67" (144 mm), Height: 5.43" (138 mm)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.