location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PHOTO QUALITY GLOSSY PAPER photo paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PHOTO QUALITY GLOSSY PAPER
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041126BG
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:58:57
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson PHOTO QUALITY GLOSSY PAPER photo paper :
The short editorial description of Epson PHOTO QUALITY GLOSSY PAPER photo paper

PHOTO QUALITY GLOSSY PAPER NS (NMS)
More>>>
Epson PHOTO QUALITY GLOSSY PAPER photo paper:
The official marketing text of Epson PHOTO QUALITY GLOSSY PAPER photo paper as supplied by the manufacturer

Photo Quality Glossy Paper is a bright white, glossy, coated paper that produces vivid Photo Quality images. Create colorful flyers, reports, and contact sheets with this smooth, medium weight paper. It delivers brilliant presentations with photos and graphic images, as well as razor sharp black text.
Compatible Main Units
Stylus Scan 2000 /Stylus Scan 2500 /Stylus Color 3000 /Stylus Color 1520 /Stylus Pro 5000 /Color Proofer 5000 /Stylus Color 600 /Stylus Color 800 /Stylus Color 400 /Stylus Photo /Stylus Color 300 /Stylus Photo EX /Stylus Photo 700 /Stylus Color 850 /Stylus Color 440 /Stylus Color 640 /Stylus Color 740 /Stylus Color 740 Transparent Blue /Stylus 200 /Stylus 300 /Stylus 820
Stylus Color /Stylus Color 1500 /Stylus Color 200 /Stylus Color 500 /Stylus Color II /Stylus Color IIs /Stylus Pro /Stylus Pro XL /Stylus Pro XL+ .

Short summary description Epson PHOTO QUALITY GLOSSY PAPER photo paper:
This short summary of the Epson PHOTO QUALITY GLOSSY PAPER photo paper data-sheet is auto-generated and uses the product title and the first six key specs.

Epson PHOTO QUALITY GLOSSY PAPER, 141 g/m², 9.17 oz (260 g), 12 x 8.66 x 0.197" (304 x 220 x 5 mm), A4 (210 x 297 mm)

Long summary description Epson PHOTO QUALITY GLOSSY PAPER photo paper:
This is an auto-generated long summary of Epson PHOTO QUALITY GLOSSY PAPER photo paper based on the first three specs of the first five spec groups.

Epson PHOTO QUALITY GLOSSY PAPER. Media weight: 141 g/m². Weight: 9.17 oz (260 g). Dimensions (WxDxH): 12 x 8.66 x 0.197" (304 x 220 x 5 mm), Media size (1 slide): A4 (210 x 297 mm)

Features
Media weight *
141 g/m²
Weight & dimensions
Weight
9.17 oz (260 g)
Other features
Dimensions (WxDxH)
12 x 8.66 x 0.197" (304 x 220 x 5 mm)
Media size (1 slide)
A4 (210 x 297 mm)