Sharp logo

Sharp AJ-T21LC ink cartridge Original Photo cyan

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49942
Info modified on:
04 Aug 2021, 17:49:10
Long product name Sharp AJ-T21LC ink cartridge Original Photo cyan:

Sharp Ink Photo Cyan AJ-T21

Sharp AJ-T21LC ink cartridge Original Photo cyan:

This ink cartridge replaces the Sharp AJ-T20LC inkjet cartridge. It is professionally remanufactured according to ISO-9002 standards and is the perfect option for Sharp users who wish to cut their cartridge costs without compromising quality. This cartridge can be refilled.

Short summary description Sharp AJ-T21LC ink cartridge Original Photo cyan:

Sharp AJ-T21LC, Photo cyan, Dye-based ink, 14 ml

Long summary description Sharp AJ-T21LC ink cartridge Original Photo cyan:

Sharp AJ-T21LC. Colour ink type: Dye-based ink, Color ink volume: 14 ml, Printing colors: Photo cyan

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.