location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Trident Aegis 10.1" Cover Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trident Check ‘Trident’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aegis
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AG-SAM-TAB3-BK
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘Trident’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trident: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14080
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 10:17:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Trident Aegis 10.1" Cover Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cover 10.1" Black
  • - Polycarbonate, Silicone
  • - 11 oz (313 g)
Long product name Trident Aegis 10.1" Cover Black :
The short editorial description of Trident Aegis 10.1" Cover Black

Aegis Case for Samsung Galaxy Tab 3 10.1
More>>>
Short summary description Trident Aegis 10.1" Cover Black:
This short summary of the Trident Aegis 10.1" Cover Black data-sheet is auto-generated and uses the product title and the first six key specs.

Trident Aegis, Cover, Samsung, Galaxy Tab 3 10.1, 10.1", 11 oz (313 g)

Long summary description Trident Aegis 10.1" Cover Black:
This is an auto-generated long summary of Trident Aegis 10.1" Cover Black based on the first three specs of the first five spec groups.

Trident Aegis. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy Tab 3 10.1, Maximum screen size: 10.1". Weight: 11 oz (313 g)