location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Ink Cart yellow 500ml f Stylus Pro 10000 ink cartridge 1 pc(s) Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Yellow T500011
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T500011 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343834286 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71405
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 16:47:15
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson Ink Cart yellow 500ml f Stylus Pro 10000 ink cartridge 1 pc(s) Original :
The short editorial description of Epson Ink Cart yellow 500ml f Stylus Pro 10000 ink cartridge 1 pc(s) Original

Ink Cart Yellow f StylusPro 10000
More>>>
Epson Ink Cart yellow 500ml f Stylus Pro 10000 ink cartridge 1 pc(s) Original:
The official marketing text of Epson Ink Cart yellow 500ml f Stylus Pro 10000 ink cartridge 1 pc(s) Original as supplied by the manufacturer

The high capacity single ink cartridges can be replaced individually. The higher volume of ink ensures that the working life of each colour supply is maximised and the length of time between replacements is extended, leaving you free to get on with the job in hand.

Short summary description Epson Ink Cart yellow 500ml f Stylus Pro 10000 ink cartridge 1 pc(s) Original:
This short summary of the Epson Ink Cart yellow 500ml f Stylus Pro 10000 ink cartridge 1 pc(s) Original data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Ink Cart yellow 500ml f Stylus Pro 10000, 1 pc(s)

Long summary description Epson Ink Cart yellow 500ml f Stylus Pro 10000 ink cartridge 1 pc(s) Original:
This is an auto-generated long summary of Epson Ink Cart yellow 500ml f Stylus Pro 10000 ink cartridge 1 pc(s) Original based on the first three specs of the first five spec groups.

Epson Ink Cart yellow 500ml f Stylus Pro 10000. Quantity per pack: 1 pc(s)

Features
Quantity per pack *
1 pc(s)
Type *
Original
Country of origin
Japan
Color
Yes
Weight & dimensions
Width
6.81" (173 mm)
Depth
1.61" (41 mm)
Height
15.4" (391 mm)
Packaging data
Package width
6.89" (175 mm)
Package depth
15.4" (390 mm)
Package height
1.57" (40 mm)
Package weight
2.2 lbs (1 kg)
Logistics data
Pallet width
31.5" (80 cm)
Logistics data
Pallet length
47.2" (120 cm)
Pallet height
44.5" (113 cm)
Quantity per pallet
300 pc(s)
Master (outer) case width
15.9" (404 mm)
Master (outer) case length
21" (534 mm)
Master (outer) case height
8.86" (225 mm)
Quantity per master (outer) case
15 pc(s)
Master (outer) case weight
0.476 oz (13.5 g)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
44.5" (113 cm)
Quantity per pallet (UK)
300 pc(s)
Quantity per pallet layer
30 pc(s)
Quantity per pallet layer (UK)
60 pc(s)
Country Distributor
México 1 distributor(s)
United Kingdom 1 distributor(s)