location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne BOH-1411 camera housing Beige

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Box Camera Housing, IR LEDs, FEVE Coating, Indoor/Outdoor, PoE PD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BOH-1411 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867185896
Category:
Protective covering/shell and stands/supports for cameras which are used outside e.g. security cameras.
Camera Housings Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46633
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:30:50
The date of the most recent change of the data-sheet in Icecat's system
Long product name LevelOne BOH-1411 camera housing Beige :
The short editorial description of LevelOne BOH-1411 camera housing Beige

Camera PoE Outdoor Enclosure, IR LEDs, IP66, High Power PoE, IK10
More>>>
LevelOne BOH-1411 camera housing Beige:
The official marketing text of LevelOne BOH-1411 camera housing Beige as supplied by the manufacturer

The LevelOne BOH-1411 is a PoE indoor/outdoor protective enclosure for LevelOne box cameras. It features a built-in heater and fan that controls the temperature of the enclosed camera, for -20°C to 50°C harsh environments, with IP66 weatherproof and IK10 vandal proof, for indoor/outdoor high security surveillance. It also offers a built-in Power over Ethernet (PoE) module allowing you to power BOH-1411 using 100% PoE power. No more hassle with crimping and running wires. Just Plug and Play and you\'ll have enough power to run the fan, heater and camera from a single power source.

24 hours Day/Night Surveillance

Features 28 pieces infrared (IR) illuminators built around the enclosure, offering excellent night surveillance coverage up to 50 meters away - IR will turn on automatically when lux is lower than 3 lux, providing excellent 24/7 surveillance coverage in even the darkest.

FEVE Coating for hush environment applications

FEVE coating is a high performance resin that can withstand severe ultraviolet (UV) light exposure, 2-3 times longer than conventional coatings resins. FEVE coating provides resistance to UV, acid and base corrosion, and can be used in very harsh environments, such as high salinity area, beaches, harbors or field application.

Short summary description LevelOne BOH-1411 camera housing Beige:
This short summary of the LevelOne BOH-1411 camera housing Beige data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne BOH-1411, -20 - 50 °C, 6.18" (157 mm), 18.1" (460 mm), 5.12" (130 mm), 9.04 lbs (4.1 kg), Beige

Long summary description LevelOne BOH-1411 camera housing Beige:
This is an auto-generated long summary of LevelOne BOH-1411 camera housing Beige based on the first three specs of the first five spec groups.

LevelOne BOH-1411. Width: 6.18" (157 mm), Depth: 18.1" (460 mm), Height: 5.12" (130 mm). Product color: Beige. Package weight: 9.48 lbs (4.3 kg), Package dimensions (WxDxH): 10 x 22 x 6.89" (255 x 560 x 175 mm), Package width: 10" (255 mm). Cables included: LAN (RJ-45)

Operational conditions
Operating temperature (T-T)
-20 - 50 °C
Weight & dimensions
Width
6.18" (157 mm)
Depth
18.1" (460 mm)
Height
5.12" (130 mm)
Weight
9.04 lbs (4.1 kg)
Color
Product color
Beige
Packaging data
Package weight
9.48 lbs (4.3 kg)
Packaging data
Package dimensions (WxDxH)
10 x 22 x 6.89" (255 x 560 x 175 mm)
Quantity
1
Package width
10" (255 mm)
Package depth
22" (560 mm)
Package height
6.89" (175 mm)
Technical details
Compatibility
FSW-0513 POI-4000
International Protection (IP) code
IP66
Packaging content
Cables included
LAN (RJ-45)
Country Distributor
Deutschland 1 distributor(s)