location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DeLOCK 65493 cable gender changer 8pin, 3.5mm 30p Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DeLOCK Check ‘DeLOCK’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65493
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
65493
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4043619654932
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘DeLOCK’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DeLOCK: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14153
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DeLOCK 65493 cable gender changer 8pin, 3.5mm 30p Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8pin, 3.5mm Male
  • - 30p Female
  • - Black
  • - 1 pc(s)
Long product name DeLOCK 65493 cable gender changer 8pin, 3.5mm 30p Black :
The short editorial description of DeLOCK 65493 cable gender changer 8pin, 3.5mm 30p Black

Audio Adapter 8 pin male + stereo jack > 30 pin female for IPhone 5, IPod Touch 5
More>>>
Short summary description DeLOCK 65493 cable gender changer 8pin, 3.5mm 30p Black:
This short summary of the DeLOCK 65493 cable gender changer 8pin, 3.5mm 30p Black data-sheet is auto-generated and uses the product title and the first six key specs.

DeLOCK 65493, 8pin, 3.5mm, 30p, Black

Long summary description DeLOCK 65493 cable gender changer 8pin, 3.5mm 30p Black:
This is an auto-generated long summary of DeLOCK 65493 cable gender changer 8pin, 3.5mm 30p Black based on the first three specs of the first five spec groups.

DeLOCK 65493. Connector 1: 8pin, 3.5mm, Connector 2: 30p. Product color: Black

Brand Image Article code product Stock Price from
DeLOCK

DeLOCK 86204 cable gender changer RJ45 Black, Silver
(show image)
86204 86204 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 62492 cable gender changer HDMI HDMI, 3.5mm, S/PDIF, RCA Black
(show image)
62492 62492 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)